1-917484-2

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-917484-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-917484-2
Details for TE Store
1-917484-2
DYNAMIC D-3 REC CONT. 2L AU 0.38 Contact Type:Socket
Buy Directly from TE Store (3440 in Stock)
$0.3600 per unit
Series Information for 1-917484-2 - TE Connectivity
  • Status: Active
  • Product Code: 0639
  • Global Product Line: 440
  • GPL Description: Industrial

Description

DYNAMIC D-3 REC CONT 2L 16-14

Specifications

Contact Type:
Socket
Contact Classification:
Signal, Power
Contact Base Material:
Copper Alloy
Contact Current Rating (Max):
15A
Contact Mating Area Plating Material:
Gold
Contact Mating Area Plating Thickness:
.38µm, 15µin
端子の下地めっきの材料:
Nickel
Underplate Material Thickness:
1.3µm, 51.18µin
Contact Underplating Material:
Nickel
Overall Length:
18.3mm, .72in
Wire Size:
1.23 – 2.27mm², 16 – 14AWG
Accepts Wire Insulation Diameter Range:
.086 – .11in, 2.2 – 2.8mm
Operating Voltage:
600VAC, 250VDC, 600VDC, 250VAC
Centerline (Pitch):
5.08mm, .2in
Wire Range Mark:
2L
Connector Mounting Type:
Board Mount, Cable Mount (Free-Hanging)
Contact Retention Type:
Locking Lance
Contact Retention:
With
High Current:
Yes
For Use With:
Tab Contact
Circuit Application:
Power & Signal
Packaging Quantity:
3000
Packaging Method:
Reel
Connector System:
Wire-to-Wire
Connector & Contact Terminates To:
Wire & Cable
Barrel Type:
Open Barrel
Wire/Cable Type:
Stranded, Discrete Wire
Glow Wire Rating:
Standard Part - Not Glow Wire
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • Compatible Parts: 234168-1, 1-917659-5, 1-917659-6, 1-917659-8, 2-917659-5, 2-917659-6, 3-917659-5, 3-917659-6, 2-178128-6, 3-178128-3, 1-178129-6, 2-178129-6, 3-178129-6, 178214-1, 1-178288-3, 175362-1, 175362-2, 175363-1, 175363-2, 1-178288-4, 1-178288-5, 1-178288-6, 1-178288-7, 1-178288-8, 2-178288-3, 2-178288-8, 178289-3, 178289-5, 1-178127-6, 2-178127-6, 3-178127-6, 1-178128-2, 1-178128-3, 1-178128-4, 1-178128-5, 1-178128-6, 2-178128-2, 2-178128-3, 2-178128-4, 2-178128-5, 178289-6, 2-178288-4, 2-178288-6, 178289-7, 178289-8, 917249-1, 1-917266-3, 178289-4, 2-2151119-1, 2-2151119-2, 2151119-1, 2151119-2, 7-2151119-7, 2836205-1, 2836205-2, 2-2836205-1, 2-2836205-2, 7-2836205-7, 2305570-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
DYNAMIC D-3 REC CONT 2L 16-1
RS Components
Contact female crimp 16-14AWG Au 2L D-3
Newark Electronics
DYNAMIC D-3 REC CONT 2L 16-14 ROHS COMPLIANT: YES
Avnet America
Contact SKT Crimp ST Cable Mount Reel
Avnet Europe
Contact SKT Crimp ST Cable Mount Reel
Avnet Asia
Contact SKT Crimp ST Cable Mount Reel
TE Store
DYNAMIC D-3 REC CONT. 2L AU 0.38 Contact Type:Socket;Contact Mating Area Plating Material:Gold;Operating Voltage:250 VAC;600 VAC;Operating Voltage:250 VDC;600 VDC;Contact Retention:With Socket Gold 250 VAC 250 VDC | Connector Contact | TE Connectivity
Conrad
Content: 3000 pc(s); No. of rows: 1; Total number of pins: 1