Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
10,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
15,775
in stock
|
Buy Now | |
element14
from US$0.50
|
15,775
in stock
|
Buy Now | |
Farnell
from US$0.33
|
15,775
in stock
|
Buy Now | |
TE Store
from US$0.58
|
15,208
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
7,900
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
7,900
in stock
|
Buy Now | |
Heilind Electronics
from US$0.33
|
164
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
100
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.33
|
54
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
---|---|
Underplate Material Thickness | 1.3µm, 51.18µin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 15A |
Contact Base Material | Copper Alloy |
Contact Classification | Power, Signal |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Wire Size | .2 – .6mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | .047 – .102in, 1.2 – 2.6mm |
Overall Length | .7in, 17.8mm |
Operating Voltage | 600VDC, 250VDC, 600VAC, 250VAC |
Wire Range Mark | M |
Contact Retention | With |
Contact Retention Type | Locking Lance |
For Use With | Tab Contact |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Barrel Type | Open Barrel |
Wire/Cable Type | Discrete Wire, Stranded |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant: Yes |Amp Te Connectivity 175217-3 | Newark Electronics |
CONTACT, SOCKET, 24-20AWG, CRIMP | element14 |
DYNAMIC REC CONTACT M L/P Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Size: 24 – 20 AWG Wire Size: .2 – .6 mm² Product Terminates To: Wire & Cable Receptacle Gold 24 – 20 AWG .2 – .6 mm² | Contact: Component To Wire 15A & 28-14 Wire Size | Part Number: 175217-3 | Internal Number: 175217-3 | TE Connectivity | TE Store |
Contact female crimp 24-20AWG Au M D-3 | RS |
TE Connectivity - AMP WTB DYNAMIC REC CONTACT M L/P | Distrelec |
Dynamic 3000 PCB Conn Contact, Female, Crimp, Gold over Nickel Plating 20 to 24 AWG | TE Connectivity 175217-3 | RS Americas |
RECPT 24-20 AWG 30 AU | Future Electronics |
Contact SKT Crimp ST Cable Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | Dynamic D-3000 Series |
RoHS: | Unknown |
Product Range | Dynamic D-3000 Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 20AWG |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 175217-3?
Additional datasheets, footprints and schematics for 175217-3 are listed on our Part Details page. You can also find images and similar parts to 175217-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175217-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175217-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175217-3 fall under?
The 175217-3 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 175217-3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175217-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 175217-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175217-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for 175217-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175217-3 often in real-time on the comparison pages.
What if I can't find stock of 175217-3?
You can fill out our help required form which you can use to request a quote for 175217-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.