178289-3 Rectangular Connectors by TE Connectivity

3.81 DYNAMIC REC HSG 6P D--D

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for Farnell
Farnell
from US$0.69
4,372
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.03
24,261
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.46
10,000
in stock
Buy Now
Logo for element14
element14
from US$0.71
7,597
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.79
6,273
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.76
5,272
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.91
4,598
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.74
3,999
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.94
1,768
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.64
1,675
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.66
932
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.94
412
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.80
291
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.59
215
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.58
-
Buy Now
Logo for Boersig
Boersig
from US$0.75
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 6
Preloaded No
Number of Cavities 6
Number of Rows 2
Shunts/Shorting Bars Without
Contact Type Socket
Multiple Contact Types Without
Contact Layout Matrix
Width 12.53mm, .493in
Height 22.8mm, .897in
Length 24.36mm, .959in
Operating Voltage 250VAC, 250VDC
Housing Material Polyester GF
Centerline (Pitch) 3.81mm, .1499in
Housing Color Black
VDE Tested No
CSA Certified Yes
CSA Rating Certified
Agency/Standard UL, CSA
UL Rating Recognized
UL Flammability Rating UL 94V-0
UL File Number E28476
CSA File Number LR7189
Connector Mounting Type Cable Mount (Free-Hanging)
Panel Mount Feature Without
Panel Mount No
For Use With Plug Housing & Header
Halogen Free Yes
Circuit Application Power & Signal
Packaging Quantity 500
Packaging Method Bag
Product Type Connector
Connector System Wire-to-Wire, Wire-to-Board, Wire-to-Panel
Series Number 3000
Connector & Contact Terminates To Wire & Cable
Connector Style Receptacle
Glow Wire Rating Standard Part - Not Glow Wire
Row-to-Row Spacing .2in, 5.08mm
Sealable No
Connector Type Housing
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

3.81 DYNAMIC REC HSG 6P D--D Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .15 in Housing Receptacle Wire-to-Board 6 | Dynamic 3100 Rec And Tab Hsg | Part Number: 178289-3 | Internal Number: 178289-3 | .15" | TE Connectivity | TE Store
3.81 DYNAMIC REC HSG 6P W2B | TTI Europe
HOUSING, RECEPTACLE, DUAL ROW, 6WAY | element14
Headers&Wire Housings 3.81 DYNAMIC REC HSG | Rapid Electronics
3.81 Dynamic Rec Hsg 6P D-D |Amp Te Connectivity 178289-3 | Newark Electronics
TE Connectivity - AMP Connector 3.81 DYNAMIC REC HSG 6P D--D | Distrelec
Dynamic 3000 Receptacle, Housing, 6P D | TE Connectivity 178289-3 | RS Americas
Plug | Transfer Multisort Elektronik
Conn Housing RCP 6 POS 3.81mm Crimp ST Cable Mount Bag | Avnet America
Dynamic Series 6 Position Female Socket Crimp Receptacle Housing Connector | Future Electronics


178289-3 Rectangular Power Connectors & Components by Unknown

HOUSING RECEPTACLE DUAL ROW 6WAY

Status: Unknown
Series: Dynamic D-3100D Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Dynamic D-3100D Series
Gender Receptacle
No. of Positions 6Ways
Pitch Spacing 3.81mm
For Use With Dynamic D-3100 Series Contacts
SVHC No SVHC (15-Jan-2019)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 178289-3?

Additional datasheets, footprints and schematics for 178289-3 are listed on our Part Details page. You can also find images and similar parts to 178289-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 178289-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178289-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 178289-3 fall under?

The 178289-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 178289-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 178289-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 178289-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 178289-3 have stock available?

Authorised distributors including TE Store, TTI Europe, element14, Rapid Electronics and Newark Electronics have stock available or on a lead time for 178289-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 178289-3 often in real-time on the comparison pages.

What if I can't find stock of 178289-3?

You can fill out our help required form which you can use to request a quote for 178289-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay