Options for Price Comparison
Distributor Statistics for 91559-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 91559-1
Details for 91559-1 by TE Connectivity
Application Tooling > Portable Crimp Tools
91559-1
Buy Directly from TE Store (0 in stock) $759.0000
CERTICRIMP 24-20 DYN D-3M
91559-1 image

91559-1 by TE Connectivity

CERTICRIMP 24-20 DYN D-3M
Part Information
91559-1 image
Not applicable for solder process capability
Status: Active
Product Code: 0808
Global Product Line: 048
GPL Description: Application Tooling
Specifications
Die Sets Type:
Fixed In Tool
Ratchet Configuration:
Not Releasable, Not Adjustable
Crimp Form-Wire Barrel Type:
Open Barrel - F Crimp
Specification Type:
TE Product Specification (114-)
Tool Grade:
Premium Crimp Tooling
Power Type:
Manual, Battery, Electric
Certification:
Yes – Certificate Included
Tool Type:
CERTI-CRIMP II, Straight Action Hand Tool
Alternate Descriptions
CERTICRIMP 24-20 DYN D-3M Onlinecomponents.com
CRIMP TOOLS ROHS COMPLIANT: NA Newark Electronics
General Hand Tool Used In The Aircraft And Military Industries Avnet America
Crimper, SAHT, 24-20 AWG, Dynamic Series, D-3(M) Contacts, CERTI-CRIMP II Allied Electronics & Automation
CERTICRIMP 24-20 DYN D-3M Power and Signal Group
General Hand Tool Used In The Aircraft And Military Industries Avnet Europe
CERTICRIMP 24-20 DYN D-3M Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool | Portable Crimp Tool | Part Number: 91559-1 | Internal Number: 91559-1 | TE Connectivity TE Store