Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.90
|
1,532
in stock
|
Buy Now | |
TTI Europe
from US$0.59
|
13,200
in stock
|
Buy Now | |
CoreStaff
from US$0.48
|
7,200
in stock
|
Buy Now | |
TE Store
from US$1.55
|
6,623
in stock
|
Buy Now | |
Heilind Electronics
from US$1.41
|
6,168
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
4,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.94
|
3,620
in stock
|
Buy Now | |
Distrelec
from US$0.99
|
3,598
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
3,064
in stock
|
Buy Now | |
element14
from US$0.90
|
2,919
in stock
|
Buy Now | |
Newark Electronics
from US$1.37
|
1,532
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.41
|
1,434
in stock
|
Buy Now | |
Boersig
from US$1.07
|
653
in stock
|
Buy Now | |
RS Americas
from US$2.47
|
188
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.06
|
74
in stock
|
Buy Now | |
Avnet America
from US$1.04
|
10
in stock
|
Buy Now | |
Conrad
from US$1.76
|
7
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,100
in stock
|
Buy Now | |
Avnet Asia
from US$1.09
|
-
|
Buy Now | |
Sager
from US$0.92
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Positions | 16 |
---|---|
Preloaded | No |
Number of Cavities | 16 |
Number of Rows | 2 |
Shunts/Shorting Bars | Without |
Contact Type | Socket |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Width | 12.53mm, .493in |
Length | 1.681in, 42.71mm |
Height | .897in, 22.8mm |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 3.81mm, .1499in |
Housing Color | Black |
Housing Material | Polyester GF |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
CSA Certified | Yes |
CSA Rating | Certified |
UL Rating | Recognized |
Panel Mount | No |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Halogen Free | Yes |
For Use With | Plug Housing & Header |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 100 |
Series Number | 3000 |
Row-to-Row Spacing | .2in, 5.08mm |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Connector |
Sealable | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
2X08P REC HSG DYNAMIC 3100 | TTI Europe |
DYNAMIC D3100 REC HSG 16P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): .15 in Housing Receptacle Wire-to-Board 16 | Receptacle And Tab Housing: 3.81 Mm Pitch & 250V | Part Number: 178289-7 | Internal Number: 178289-7 | .15" | TE Connectivity | TE Store |
Dynamic Series 16 Position Female Socket Crimp Receptacle Housing Connector | Future Electronics |
Headers&Wire Housings 16P RCPT HOUSING | Rapid Electronics |
TE Connectivity - AMP Connector DYNAMIC D3100 REC HSG 16P | Distrelec |
HOUSING, RECEPTACLE, NYLON, 16WAY | element14 |
Housing, Receptacle, Nylon, 16Way | Newark Electronics |
Receptacle Housing, 16-Position, 2 Row, Socket, Female, Black, D-3000 Series | TE Connectivity 178289-7 | RS Americas |
Plug | Transfer Multisort Elektronik |
Conn Housing RCP 16 POS 3.81mm Crimp ST Cable Mount Bag | Avnet America |
Content: 1 pc(s) | Conrad |
Headers & Wire Housings 16P RCPT HOUSING | Sager |
Status: | Unknown |
---|---|
Series: | D-3100D Series |
RoHS: | Unknown |
Product Range | D-3100D Series |
---|---|
Gender | Receptacle |
No. of Positions | 16Ways |
Pitch Spacing | 3.81mm |
For Use With | D-3000 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 178289-7?
Additional datasheets, footprints and schematics for 178289-7 are listed on our Part Details page. You can also find images and similar parts to 178289-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178289-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178289-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178289-7 fall under?
The 178289-7 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 178289-7 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178289-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 178289-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178289-7 have stock available?
Authorised distributors including TTI Europe, CoreStaff, TE Store, Heilind Electronics and Future Electronics have stock available or on a lead time for 178289-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178289-7 often in real-time on the comparison pages.
What if I can't find stock of 178289-7?
You can fill out our help required form which you can use to request a quote for 178289-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.