Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.93
|
960
in stock
|
Buy Now | |
TTI Europe
from US$1.32
|
5,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
1,132
in stock
|
Buy Now | |
Distrelec
from US$1.49
|
810
in stock
|
Buy Now | |
TE Store
from US$2.07
|
771
in stock
|
Buy Now | |
Newark Electronics
from US$1.74
|
150
in stock
|
Buy Now | |
element14
from US$1.43
|
43
in stock
|
Buy Now | |
Farnell
from US$1.41
|
43
in stock
|
Buy Now | |
Avnet America
from US$1.31
|
-
|
Buy Now | |
RS Americas
from US$1.41
|
-
|
Buy Now | |
Boersig
from US$1.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 10 |
---|---|
Number of Cavities | 10 |
Number of Rows | 2 |
Preloaded | No |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Contact Type | Socket |
Shunts/Shorting Bars | Without |
Height | .897in, 22.8mm |
Width | 14.77mm, .581in |
Length | 37.46mm, 1.474in |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Black |
Housing Material | Polyester GF |
UL Rating | Recognized |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
VDE Tested | No |
CSA Rating | Certified |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Panel Mount Feature | Without |
Halogen Free | Yes |
For Use With | Plug Housing & Header |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Connector Style | Receptacle |
Product Type | Connector |
Row-to-Row Spacing | 7.62mm, .299in |
Sealable | No |
Series Number | 3000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Housing 10w,receptacle,5.08mm,XX-key,D-3 | RS |
TE Connectivity - AMP Connector DYNAMIC 3200 D/ROW REC HSG 10P | Distrelec |
DYNAMIC 3200 D/ROW REC HSG 10P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): .149 in Housing Receptacle Wire-to-Board 10 | Receptacle And Tab Housing: 5.08 Mm Pitch & 250-600V | Part Number: 1-917659-5 | Internal Number: 1-917659-5 | .149" | TE Connectivity | TE Store |
Dynamic 3200 D/Row Rec Hsg 10P |Amp Te Connectivity 1-917659-5 | Newark Electronics |
CONNECTOR HOUSING, RCPT, 10WAYS | element14 |
Conn Housing RCP 10 POS 5.08mm Crimp ST Cable Mount Bag | Avnet America |
Dynamic 3000,5.08mm Pitch 10 -Way, 2 Row Female Straight PCB Housing | TE Connectivity 1-917659-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | Dynamic D-3200 Series |
RoHS: | Unknown |
Product Range | Dynamic D-3200 Series |
---|---|
Gender | Receptacle |
No. of Positions | 10Ways |
Pitch Spacing | 5.08mm |
For Use With | AMP Dynamic D-3200 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-917659-5?
Additional datasheets, footprints and schematics for 1-917659-5 are listed on our Part Details page. You can also find images and similar parts to 1-917659-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-917659-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-917659-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-917659-5 fall under?
The 1-917659-5 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-917659-5 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-917659-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-917659-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-917659-5 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, RS, Distrelec and TE Store have stock available or on a lead time for 1-917659-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-917659-5 often in real-time on the comparison pages.
What if I can't find stock of 1-917659-5?
You can fill out our help required form which you can use to request a quote for 1-917659-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.