Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
8,438
in stock
|
Buy Now | |
element14
from US$0.40
|
7,846
in stock
|
Buy Now | |
Farnell
from US$0.40
|
7,846
in stock
|
Buy Now | |
TE Store
from US$0.76
|
5,674
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
4,734
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
3,106
in stock
|
Buy Now | |
Heilind Electronics
from US$0.43
|
2,034
in stock
|
Buy Now | |
RS Americas
from US$0.41
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
156
in stock
|
Buy Now | |
Distrelec
from US$0.53
|
156
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
130
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
---|---|
Underplate Material Thickness | 1.3µm, 51.18µin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 15A |
Contact Base Material | Copper Alloy |
Contact Classification | Power, Signal |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Wire Size | .2 – .6mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | .047 – .102in, 1.2 – 2.6mm |
Overall Length | .7in, 17.8mm |
Operating Voltage | 600VDC, 250VDC, 600VAC, 250VAC |
Wire Range Mark | M |
Contact Retention | With |
Contact Retention Type | Locking Lance |
For Use With | Tab Contact |
High Current | Yes |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector System | Wire-to-Wire |
Wire/Cable Type | Discrete Wire, Stranded |
Glow Wire Rating | Standard Part - Not Glow Wire |
Barrel Type | Open Barrel |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Contact,female,crimp,24-20AWG,D-3 | RS |
CONTACT, SOCKET, 24-20AWG, CRIMP | element14 |
DYNAMIC D-3 REC CONT. M AU 0.76 L/P Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Size: 24 – 20 AWG Wire Size: .2 – .6 mm² Product Terminates To: Wire & Cable Receptacle Gold 24 – 20 AWG .2 – .6 mm² | Dynamic 3000 Contact | Part Number: 1-175217-3 | Internal Number: 1-175217-3 | TE Connectivity | TE Store |
Contact, Socket, 24-20Awg, Crimp | Newark Electronics |
Dynamic 3000 PCB Conn Contact, Female, Crimp, Gold over Nickel Plating 24 to 20 AWG | TE Connectivity 1-175217-3 | RS Americas |
TE 1-175217-3 Dynamic D-3000 Crimp Socket Size M High Force .38µm Gold 24-20AWG | Rapid Electronics |
TE Connectivity - AMP WTB DYNAMIC D-3 REC CONT M AU 0.76 L/P | Distrelec |
Contact SKT Crimp ST Cable Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | Dynamic D-3000 Series |
RoHS: | Unknown |
Product Range | Dynamic D-3000 Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 20AWG |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 1-175217-3?
Additional datasheets, footprints and schematics for 1-175217-3 are listed on our Part Details page. You can also find images and similar parts to 1-175217-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-175217-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-175217-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-175217-3 fall under?
The 1-175217-3 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-175217-3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-175217-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-175217-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-175217-3 have stock available?
Authorised distributors including RS, element14, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 1-175217-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-175217-3 often in real-time on the comparison pages.
What if I can't find stock of 1-175217-3?
You can fill out our help required form which you can use to request a quote for 1-175217-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.