Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
22,721
in stock
|
Buy Now | |
Heilind Electronics
from US$0.38
|
48,769
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
29,700
in stock
|
Buy Now | |
TE Store
from US$0.54
|
24,467
in stock
|
Buy Now | |
element14
from US$0.27
|
24,445
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
22,721
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
16,028
in stock
|
Buy Now | |
RS Americas
from US$0.41
|
14,138
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.38
|
11,379
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
3,450
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
1,450
in stock
|
Buy Now | |
Conrad
from US$0.59
|
595
in stock
|
Buy Now | |
Boersig
from US$0.28
|
9
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Base Material | Copper Alloy |
Contact Classification | Power, Signal |
Underplate Material Thickness | 1.3µm, 51.18µin |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Underplating Material | Nickel |
Accepts Wire Insulation Diameter Range | .071 – .11in, 1.8 – 2.8mm |
Wire Size | 20 – 16AWG, .5 – 1.42mm² |
Overall Length | 17.8mm, .7in |
Operating Voltage | 250VDC, 600VDC, 600VAC, 250VAC |
Wire Range Mark | L |
Contact Retention | With |
Contact Retention Type | Locking Lance |
High Current | Yes |
For Use With | Tab Contact |
Packaging Method | Bag/Box |
Packaging Quantity | 1000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Barrel Type | Open Barrel |
Wire/Cable Type | Discrete Wire, Stranded |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC REC CONT. AWG20-16 | TTI Europe |
DYNAMIC D-3 REC CONT. L AU 0.38 L/P Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Size: 20 – 16 AWG Wire Size: .5 – 1.42 mm² Product Terminates To: Wire & Cable Receptacle Gold 20 – 16 AWG .5 – 1.42 mm² | Contact: Component To Wire 15A & 28-14 Wire Size | Part Number: 1-175218-2 | Internal Number: 1-175218-2 | TE Connectivity | TE Store |
CONTACT, RECEPTACLE, 20-16AWG, CRIMP | element14 |
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant: Yes |Amp Te Connectivity 1-175218-2 | Newark Electronics |
DYNAMIC L/P REC CONT L AU0.38 | TE Connectivity 1-175218-2 | RS Americas |
TE 1-175218-2 Dynamic D-3000 Crimp Socket Size L High Force .76µm Gold 20-16AWG | Rapid Electronics |
TE Connectivity - AMP WTB DYNAMIC D-3 REC CONT L AU 0.38 L/P | Distrelec |
Content: 1 pc(s) | Conrad |
Contact SKT Crimp ST Cable Mount Bag | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | Dynamic D-3000 Series |
RoHS: | Unknown |
Product Range | Dynamic D-3000 Series |
---|---|
Contact Gender | Socket |
Wire Size AWG Max | 16AWG |
Contact Termination Type | Crimp |
Current Rating | - |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
For Use With | Dynamic D-3 Series Housings |
Wire Size AWG Min | 20AWG |
Where can I find additional details, specifications and documents for a 1-175218-2?
Additional datasheets, footprints and schematics for 1-175218-2 are listed on our Part Details page. You can also find images and similar parts to 1-175218-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-175218-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-175218-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-175218-2 fall under?
The 1-175218-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-175218-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-175218-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-175218-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-175218-2 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, TE Store, element14 and Newark Electronics have stock available or on a lead time for 1-175218-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-175218-2 often in real-time on the comparison pages.
What if I can't find stock of 1-175218-2?
You can fill out our help required form which you can use to request a quote for 1-175218-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.