Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.81
|
208
in stock
|
Buy Now | |
TE Store
from US$1.24
|
5,552
in stock
|
Buy Now | |
Rapid Electronics
from US$1.40
|
1,370
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
1,215
in stock
|
Buy Now | |
Distrelec
from US$1.12
|
1,094
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
740
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.31
|
65
in stock
|
Buy Now | |
RS Americas
from US$0.77
|
20
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
element14
from US$0.79
|
-
|
Buy Now | |
Avnet Asia
from US$0.84
|
-
|
Buy Now | |
Boersig
from US$0.92
|
-
|
Buy Now | |
Farnell
from US$1.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Rows | 1 |
Number of Cavities | 10 |
Number of Positions | 10 |
Multiple Contact Types | Without |
Contact Type | Socket |
Shunts/Shorting Bars | Without |
Contact Layout | Inline |
Width | .281in, 7.15mm |
Height | .897in, 22.8mm |
Length | 2.103in, 53.43mm |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Polyester GF |
Housing Color | Black |
Centerline (Pitch) | 3.81mm, .1499in |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
CSA Certified | Yes |
CSA Rating | Certified |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Panel Mount Feature | Without |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Plug Housing & Header |
Circuit Application | Power & Signal |
Halogen Free | Yes |
Packaging Quantity | 150 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Series Number | 3000 |
Product Type | Connector |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC 3100 REC HSG 10P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): .15 in Housing Receptacle Wire-to-Board 10 | Receptacle And Tab Housing: 3.81 Mm Pitch & 250V | Part Number: 1-178288-8 | Internal Number: 1-178288-8 | .15" | TE Connectivity | TE Store |
TE 1-178288-8 Dynamic D-3100 Crimp Housing 1 x 10P Black | Rapid Electronics |
TE Connectivity - AMP Connector DYNAMIC 3100 REC HSG 10P | Distrelec |
Dynamic 3100 Rec Hsg 10P Rohs Compliant: Yes |Amp Te Connectivity 1-178288-8 | Newark Electronics |
Housing FH 10 way Rec 3.81mm D-3 | RS |
Dynamic 3000 Receptacle, Socket,3.81mm Pitch,10 Pos,1-Row, X-Key, D-3100S | TE Connectivity 1-178288-8 | RS Americas |
10 Position Rectangular Housing Connector Receptacle Black 0.150 (3.81mm)" | Future Electronics |
Conn Housing RCP 10 POS 3.81mm Crimp ST Cable Mount Bag | Avnet America |
HOUSING, RECEPTACLE, D-3100S, 10WAY | element14 |
Status: | Unknown |
---|---|
Series: | Dynamic D-3100S Series |
RoHS: | Unknown |
Product Range | Dynamic D-3100S Series |
---|---|
Gender | Receptacle |
No. of Positions | 10Ways |
Pitch Spacing | 3.81mm |
For Use With | Dynamic D-3100S Series Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-178288-8?
Additional datasheets, footprints and schematics for 1-178288-8 are listed on our Part Details page. You can also find images and similar parts to 1-178288-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-178288-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-178288-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-178288-8 fall under?
The 1-178288-8 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-178288-8 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-178288-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-178288-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-178288-8 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 1-178288-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-178288-8 often in real-time on the comparison pages.
What if I can't find stock of 1-178288-8?
You can fill out our help required form which you can use to request a quote for 1-178288-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.