Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
6,978
in stock
|
Buy Now | |
Rapid Electronics
from US$1.07
|
27,741
in stock
|
Buy Now | |
TE Store
from US$0.95
|
26,222
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
26,001
in stock
|
Buy Now | |
element14
from US$0.60
|
13,222
in stock
|
Buy Now | |
TTI Europe
from US$0.50
|
7,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
6,978
in stock
|
Buy Now | |
CoreStaff
from US$0.25
|
3,765
in stock
|
Buy Now | |
Distrelec
from US$1.06
|
1,740
in stock
|
Buy Now | |
Heilind Electronics
from US$0.87
|
1,699
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.87
|
396
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
92
in stock
|
Buy Now | |
Avnet Abacus
-
|
36,300
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
Avnet Asia
from US$0.40
|
-
|
Buy Now | |
Boersig
from US$0.70
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Rows | 1 |
Number of Cavities | 5 |
Number of Positions | 5 |
Contact Type | Socket |
Shunts/Shorting Bars | Without |
Contact Layout | Inline |
Multiple Contact Types | Without |
Width | .281in, 7.15mm |
Length | 1.353in, 34.38mm |
Height | 22.8mm, .897in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .1499in, 3.81mm |
Housing Color | Black |
Housing Material | Polyester GF |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
CSA Certified | Yes |
CSA File Number | LR7189 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Panel Mount | No |
Halogen Free | Yes |
Circuit Application | Power & Signal |
For Use With | Plug Housing & Header |
Packaging Quantity | 300 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Series Number | 3000 |
Product Type | Connector |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TE 1-178288-5 Dynamic D-3000 Crimp Housing 1 x 5P Black | Rapid Electronics |
3.81 DYNAMIC REC HSG 5P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .15 in Housing Receptacle Wire-to-Board 5 | Dynamic 3100 Rec And Tab Hsg | Part Number: 1-178288-5 | Internal Number: 1-178288-5 | .15" | TE Connectivity | TE Store |
RECEP HOUSING, 1 ROW 5 WAY | element14 |
5P DYNAMIC REC HSG BLACK | TTI Europe |
Recep Housing, 1 Row 5 Way | Newark Electronics |
TE Connectivity - AMP Connector 3.81 DYNAMIC REC HSG 5P | Distrelec |
Connector Receptacle, 5-Position, 1 Row, Female Socket, Dynamic D-3100 Series | TE Connectivity 1-178288-5 | RS Americas |
Conn Housing RCP 5 POS 3.81mm Crimp ST Cable Mount Bag | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | Dynamic D-3000 Series |
RoHS: | Unknown |
Product Range | Dynamic D-3000 Series |
---|---|
Gender | Receptacle |
No. of Positions | 5Ways |
Pitch Spacing | 3.81mm |
For Use With | D-3100S Dynamic Series Connectors |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA TUV UL |
Current Rating | 15A |
Current per Contact Max | 10A |
Dielectric Strength | 1500V/m |
Insulation Resistance | 10mohm |
No. of Rows | 1Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 250V |
Where can I find additional details, specifications and documents for a 1-178288-5?
Additional datasheets, footprints and schematics for 1-178288-5 are listed on our Part Details page. You can also find images and similar parts to 1-178288-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-178288-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-178288-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-178288-5 fall under?
The 1-178288-5 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-178288-5 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-178288-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-178288-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-178288-5 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Chip One Stop, element14 and TTI Europe have stock available or on a lead time for 1-178288-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-178288-5 often in real-time on the comparison pages.
What if I can't find stock of 1-178288-5?
You can fill out our help required form which you can use to request a quote for 1-178288-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.