Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E97346-000,
AMP-0-0091558-1 |
Prices starting from US$766.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$868.88
|
6
in stock
|
Buy Now | |
TE Store
from US$858.38
|
15
in stock
|
Buy Now | |
Heilind Electronics
from US$1,018.18
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$822.12
|
6
in stock
|
Buy Now | |
element14
from US$846.79
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$998.90
|
5
in stock
|
Buy Now | |
Distrelec
from US$766.01
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1,018.18
|
1
in stock
|
Buy Now | |
Avnet America
from US$792.96
|
-
|
Buy Now | |
RS Americas
from US$902.94
|
-
|
Buy Now | |
Boersig
from US$1,079.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Power Type | Manual, Battery, Electric |
Certification | Yes – Certificate Included |
Tool Type | CERTI-CRIMP II, Straight Action Hand Tool |
CCII D-3 L REC TAB 20-16 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool | Hand Crimping Tool | Part Number: 91558-1 | Internal Number: 91558-1 | Alias Number: AMP-0-0091558-1 | TE Connectivity | TE Store |
CERTICRIMP 2 20-16 DYN D-3L | Heilind Electronics |
Crimp Tool, Hand, 20-18Awg Terminal | Newark Electronics |
CRIMP TOOL, HAND, 20-18AWG TERMINAL | element14 |
Crimpers/Crimping Tools SDE SAHT 20-16 AWG | Rapid Electronics |
TE Connectivity Application Tooling CERTI-CRIMP II Strai | Distrelec |
General Hand Tool Used In The Aircraft And Military Industries | Avnet America |
Crimper, SAHT Ratchet,20-16 AWG, Dynamic 3800 Series, D-3(L) Contact, CERTI-CRIMP II | TE Connectivity 91558-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 915 |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | TE DYNAMIC Series D-3 L Contacts |
Product Range | Te Connectivity / Amp 915 |
Where can I find additional details, specifications and documents for a 91558-1?
Additional datasheets, footprints and schematics for 91558-1 are listed on our Part Details page. You can also find images and similar parts to 91558-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91558-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91558-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91558-1 fall under?
The 91558-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 91558-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91558-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 91558-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91558-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 91558-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91558-1 often in real-time on the comparison pages.
What if I can't find stock of 91558-1?
You can fill out our help required form which you can use to request a quote for 91558-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.