Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.15
|
4,491
in stock
|
Buy Now | |
Boersig
from US$1.04
|
18,410
in stock
|
Buy Now | |
TE Store
from US$1.84
|
10,416
in stock
|
Buy Now | |
element14
from US$1.23
|
8,845
in stock
|
Buy Now | |
Rapid Electronics
from US$1.00
|
8,490
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
8,440
in stock
|
Buy Now | |
Distrelec
from US$1.19
|
8,440
in stock
|
Buy Now | |
TTI Europe
from US$0.82
|
5,400
in stock
|
Buy Now | |
CoreStaff
from US$0.50
|
4,800
in stock
|
Buy Now | |
Powell Electronics
from US$1.37
|
2,880
in stock
|
Buy Now | |
Conrad
from US$1.69
|
2,150
in stock
|
Buy Now | |
Heilind Electronics
from US$1.29
|
2,131
in stock
|
Buy Now | |
RS Americas
from US$1.05
|
1,513
in stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
712
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.29
|
389
in stock
|
Buy Now | |
Avnet Abacus
-
|
49,600
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now | |
Avnet Asia
from US$1.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Positions | 20 |
---|---|
Preloaded | No |
Number of Rows | 2 |
Number of Cavities | 20 |
Contact Layout | Matrix |
Contact Type | Socket |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Width | .493in, 12.53mm |
Length | 2.009in, 51.03mm |
Height | 22.8mm, .897in |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Polyester GF |
Housing Color | Black |
Centerline (Pitch) | 3.81mm, .1499in |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
CSA Certified | Yes |
CSA Rating | Certified |
UL Rating | Recognized |
Panel Mount | No |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Halogen Free | Yes |
For Use With | Plug Housing & Header |
Packaging Quantity | 100 |
Packaging Method | Bag |
Row-to-Row Spacing | 5.08mm, .2in |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Panel |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Series Number | 3000 |
Product Type | Connector |
Sealable | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D3100 REC HSG 20P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): .15 in Housing Receptacle Wire-to-Board 20 | Receptacle And Tab Housing: 3.81 Mm Pitch & 250V | Part Number: 178289-8 | Internal Number: 178289-8 | .15" | TE Connectivity | TE Store |
PLUG, CONNECTOR, HOUSING, SERIE | element14 |
Headers&Wire Housings REC HSG 20P | Rapid Electronics |
TE Connectivity - AMP Connector DYNAMIC D3100 REC HSG 20P | Distrelec |
CONN HOUSING, RCPT, 20POS, 3.81MM | Farnell |
Content: 1 pc(s) | Conrad |
Dynamic 3000 Receptacle 3.81 20 Pos | TE Connectivity 178289-8 | RS Americas |
Connector Housing, Receptacle, 20 Position, 3.81Mm | Newark Electronics |
Conn Housing RCP 20 POS 3.81mm Crimp ST Cable Mount Bag | Avnet Abacus |
20 Position Rectangular Housing Connector Receptacle Black 0.150 (3.81mm)" | Future Electronics |
Status: | Unknown |
---|---|
Series: | Dynamic D-3000D Series |
RoHS: | Unknown |
Product Range | Dynamic D-3000D Series |
---|---|
Gender | Receptacle |
No. of Positions | 20Ways |
Pitch Spacing | 3.81mm |
For Use With | D-3100D Dynamic Series Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 178289-8?
Additional datasheets, footprints and schematics for 178289-8 are listed on our Part Details page. You can also find images and similar parts to 178289-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178289-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178289-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178289-8 fall under?
The 178289-8 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 178289-8 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178289-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 178289-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178289-8 have stock available?
Authorised distributors including Boersig, TE Store, element14, Rapid Electronics and Chip One Stop have stock available or on a lead time for 178289-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178289-8 often in real-time on the comparison pages.
What if I can't find stock of 178289-8?
You can fill out our help required form which you can use to request a quote for 178289-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.