Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Preloaded | No |
---|---|
Number of Rows | 1 |
Number of Cavities | 10 |
Number of Positions | 10 |
Multiple Contact Types | Without |
Contact Type | Socket |
Shunts/Shorting Bars | Without |
Contact Layout | Inline |
Width | .281in, 7.15mm |
Height | .897in, 22.8mm |
Length | 2.103in, 53.43mm |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Polyester GF |
Housing Color | Black |
Centerline (Pitch) | 3.81mm, .1499in |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
CSA Certified | Yes |
CSA Rating | Certified |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Panel Mount Feature | Without |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Plug Housing & Header |
Circuit Application | Power & Signal |
Halogen Free | Yes |
Packaging Quantity | 150 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Series Number | 3000 |
Product Type | Connector |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Connector Housing, Rcpt, 10Pos, 3.81Mm Rohs Compliant: Yes |Amp Te Connectivity 2-178288-8 | Newark Electronics |
CONNECTOR HOUSING, RCPT, 10POS, 3.81MM | element14 |
Housing,10w,receptacle,3.81mm,Y-key,D-3 | RS |
Conn Housing RCP 10 POS 3.81mm Crimp ST Cable Mount Bag | Avnet America |
Special Order: DYNAMIC 3100 REC HSG 10P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): .15 in Housing Receptacle Wire-to-Board 10 | Dynamic 3100 Rec And Tab Hsg | Part Number: 2-178288-8 | Internal Number: 2-178288-8 | .15" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-178288-8?
Additional datasheets, footprints and schematics for 2-178288-8 are listed on our Part Details page. You can also find images and similar parts to 2-178288-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-178288-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-178288-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-178288-8 fall under?
The 2-178288-8 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-178288-8 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-178288-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-178288-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-178288-8 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 2-178288-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-178288-8 often in real-time on the comparison pages.
What if I can't find stock of 2-178288-8?
You can fill out our help required form which you can use to request a quote for 2-178288-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.