Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
815
in stock
|
Buy Now | |
TTI Europe
from US$0.59
|
8,030
in stock
|
Buy Now | |
TE Store
from US$1.03
|
5,052
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
3,070
in stock
|
Buy Now | |
Distrelec
from US$0.95
|
1,311
in stock
|
Buy Now | |
element14
from US$0.63
|
815
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
164
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
Boersig
from US$0.76
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Cavities | 6 |
Number of Rows | 1 |
Number of Positions | 6 |
Contact Type | Socket |
Multiple Contact Types | Without |
Contact Layout | Inline |
Shunts/Shorting Bars | Without |
Length | 38.19mm, 1.503in |
Height | 22.8mm, .897in |
Width | .281in, 7.15mm |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .1499in, 3.81mm |
Housing Material | Polyester GF |
Housing Color | Black |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
CSA Certified | Yes |
CSA File Number | LR7189 |
VDE Tested | No |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
For Use With | Header |
Halogen Free | Yes |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 250 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Product Type | Connector |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Series Number | 3000 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D3100 REC HSG 6P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .15 in Housing Receptacle Wire-to-Board 6 | Receptacle And Tab Housing: 3.81 Mm Pitch & 250V | Part Number: 1-178288-6 | Internal Number: 1-178288-6 | .15" | TE Connectivity | TE Store |
TE Connectivity - AMP Connector DYNAMIC D3100 REC HSG 6P | Distrelec |
CONNECTOR HOUSING, RCPT, 6POS, 3.81MM | element14 |
Connector Housing, Rcpt, 6Pos | Newark Electronics |
Conn Housing RCP 6 POS 3.81mm Crimp ST Cable Mount Bag | Avnet America |
Dynamic 3000 Receptacle, Socket,3.81mm Pitch,6Pos,1-Row, X-Key, D-3100S | TE Connectivity 1-178288-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | Dynamic D-3100S Series |
RoHS: | Unknown |
Product Range | Dynamic D-3100S Series |
---|---|
Connector Mounting | - |
Rectangular Shell Size | - |
For Use With | Dynamic D-3000 Series Socket Contacts |
Connector Body Material | - |
Locking Type | - |
SVHC | No SVHC (07-Jul-2017) |
No. of Positions | 6Ways |
Pitch Spacing | 3.81mm |
Where can I find additional details, specifications and documents for a 1-178288-6?
Additional datasheets, footprints and schematics for 1-178288-6 are listed on our Part Details page. You can also find images and similar parts to 1-178288-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-178288-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-178288-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-178288-6 fall under?
The 1-178288-6 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-178288-6 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-178288-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-178288-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-178288-6 have stock available?
Authorised distributors including TTI Europe, TE Store, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 1-178288-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-178288-6 often in real-time on the comparison pages.
What if I can't find stock of 1-178288-6?
You can fill out our help required form which you can use to request a quote for 1-178288-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.