175218-3

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 175218-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 175218-3
Details for TE Store
175218-3
DYNAMIC REC CONTACT L L/P Contact Type:Socket
Buy Directly from TE Store (12495 in Stock)
$0.5000 per unit
Series Information for 175218-3 - TE Connectivity
  • Status: Active
  • Product Code: 0639
  • Global Product Line: 440
  • GPL Description: Industrial

Description

DYNAMIC REC CONTACT L L/P

Specifications

Contact Mating Area Plating Thickness:
29.92µin, .76µm
Contact Current Rating (Max):
15A
Contact Base Material:
Copper Alloy
Underplate Material Thickness:
1.3µm, 51.18µin
Contact Classification:
Power, Signal
端子の下地めっきの材料:
Nickel
Contact Mating Area Plating Material:
Gold
Contact Type:
Socket
Contact Underplating Material:
Nickel
Overall Length:
17.8mm, .7in
Accepts Wire Insulation Diameter Range:
1.8 – 2.8mm, .071 – .11in
Wire Size:
20 – 16AWG, .5 – 1.42mm²
Operating Voltage:
250VAC, 600VAC, 250VDC, 600VDC
Wire Range Mark:
L
Contact Retention:
With
Contact Retention Type:
Locking Lance
For Use With:
Tab Contact
Packaging Method:
Bag/Box
Packaging Quantity:
1000
Connector System:
Wire-to-Wire
Connector & Contact Terminates To:
Wire & Cable
Barrel Type:
Open Barrel
Wire/Cable Type:
Stranded, Discrete Wire
Glow Wire Rating:
Standard Part - Not Glow Wire
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-67 – 221°F, -55 – 105°C

Compatibility

  • Compatible Parts: 58571-1, 234168-1, 90684-1, 90684-2, 1-917659-5, 1-917659-6, 1-917659-8, 2-917659-5, 2-917659-6, 3-917659-5, 3-917659-6, 175362-1, 3-178128-3, 1-178129-6, 2-178129-6, 3-178129-6, 178214-1, 1-178288-3, 1-178288-4, 175362-2, 175363-1, 175363-2, 1-178288-5, 1-178288-6, 1-178288-7, 1-178288-8, 2-178288-3, 2-178288-8, 178289-3, 178289-5, 178289-6, 1-178127-6, 2-178127-6, 3-178127-6, 1-178128-2, 1-178128-3, 1-178128-4, 1-178128-5, 1-178128-6, 2-178128-2, 2-178128-3, 2-178128-4, 2-178128-5, 2-178128-6, 2-178288-4, 2-178288-6, 178289-7, 178289-8, 917249-1, 1-917266-3, 91558-1, 178289-4, 2255147-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
DYNAMIC REC CONTACT L L/P
RS Components
Contact female crimp 20-16AWG Au L D-3
Newark Electronics
CONTACT, RECEPTACLE, 20-16AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Avnet America
Contact SKT Crimp ST Cable Mount Bag
Transfer Multisort Elektronik
Contact; female; 0.5÷0.142mm2; 20AWG÷16AWG; AMP DYNAMIC D-3000
Allied Electronics, Inc
Dynamic 3000 PCB Conn Contact, Female, Crimp, Gold Plating 16 - 20 AWG
Avnet Europe
Contact SKT Crimp ST Cable Mount Bag
TE Store
DYNAMIC REC CONTACT L L/P Contact Type:Socket;Contact Mating Area Plating Material:Gold;Operating Voltage:250 VAC;600 VAC;Operating Voltage:250 VDC;600 VDC;Contact Retention:With Socket Gold 250 VAC 250 VDC | Connector Contact | TE Connectivity
Conrad
Content: 1 pc(s); No. of rows: 1; Total number of pins: 1

Similar Products