Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
No stock
|
Buy Now | |
TE Store
from US$0.38
|
57,719
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
18,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
element14
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Farnell
from US$0.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | .38µm, 15µin |
---|---|
Underplate Material Thickness | 1.3µm, 51.18µin |
Contact Classification | Power, Signal |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 15A |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Overall Length | .72in, 18.3mm |
Accepts Wire Insulation Diameter Range | 3.1 – 3.4mm, .122 – .13in |
Wire Size | 16 – 14AWG, 1.23 – 2.27mm² |
Operating Voltage | 600VDC, 250VAC, 250VDC, 600VAC |
Centerline (Pitch) | 5.08mm, .2in |
Wire Range Mark | 3L |
Contact Retention Type | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging), Board Mount |
Contact Retention | With |
Circuit Application | Power & Signal |
For Use With | Tab Contact |
Packaging Quantity | 3000 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D-3 REC CONT. 3L AU 0.38 Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Size: 16 – 14 AWG Wire Size: 1.23 – 2.27 mm² Product Terminates To: Wire & Cable Receptacle Gold 16 – 14 AWG 1.23 – 2.27 mm² | Contact: Component To Wire 15A & 28-14 Wire Size | Part Number: 353715-2 | Internal Number: 353715-2 | TE Connectivity | TE Store |
Headers&Wire Housings RECPT 16-14 AWG | Rapid Electronics |
TE Connectivity - AMP W-to-B DYNAMIC D-3 REC CONT 3L AU 0.38 | Distrelec |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Contact female crimp 16-14AWG Au 3L D-3 | RS |
Contact, Dynamic D-3000 Series, Socket, 16 Awg, 14 Awg, Crimp, Copper Alloy |Amp Te Connectivity 353715-2 | Newark Electronics |
Dynamic 3000 PCB Conn Contact, Female, Crimp, Gold Plating 14 - 16 AWG | TE Connectivity 353715-2 | RS Americas |
CONTACT, SOCKET, 14-16AWG, CRIMP. | element14 |
Status: | Unknown |
---|---|
Series: | Dynamic D-3000 Series |
RoHS: | Unknown |
Product Range | Dynamic D-3000 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP Dynamic D-3000 Series Connectors |
Wire Size AWG Min | 16AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 353715-2?
Additional datasheets, footprints and schematics for 353715-2 are listed on our Part Details page. You can also find images and similar parts to 353715-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353715-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353715-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353715-2 fall under?
The 353715-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 353715-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353715-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 353715-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353715-2 have stock available?
Authorised distributors including TE Store, TTI Europe, Rapid Electronics, Distrelec and Avnet America have stock available or on a lead time for 353715-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353715-2 often in real-time on the comparison pages.
What if I can't find stock of 353715-2?
You can fill out our help required form which you can use to request a quote for 353715-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.