3-178127-6 Rectangular Connectors by TE Connectivity

DYNAMIC 3100 REC HSG 6P (DBL)

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.71

Distributor Stock
Logo for RS
RS
from US$0.96
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.91
1,932
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.88
1,932
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.86
1,932
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.29
1,353
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.73
820
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.71
136
in stock
Buy Now
Logo for element14
element14
from US$0.92
67
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.91
67
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.78
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.89
-
Buy Now
Logo for Boersig
Boersig
from US$0.94
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 6
Preloaded No
Number of Rows 2
Number of Cavities 6
Multiple Contact Types Without
Contact Type Socket
Contact Layout Matrix
Shunts/Shorting Bars Without
Length 24.76mm, .974in
Height .897in, 22.8mm
Width 14.77mm, .581in
Operating Voltage 250VDC, 250VAC
Housing Material Polyester GF
Centerline (Pitch) 3.81mm, .1499in
Housing Color Black
VDE Tested No
CSA File Number LR7189
UL Flammability Rating UL 94V-0
CSA Certified Yes
CSA Rating Certified
Agency/Standard CSA, UL
UL Rating Recognized
UL File Number E28476
Connector Mounting Type Cable Mount (Free-Hanging)
Panel Mount No
Panel Mount Feature Without
Halogen Free Yes
Circuit Application Power & Signal
For Use With Header
Packaging Quantity 200
Packaging Method Bag
Connector Type Housing
Connector System Wire-to-Board
Series Number 3000
Row-to-Row Spacing .299in, 7.62mm
Glow Wire Rating Standard Part - Not Glow Wire
Connector Style Receptacle
Product Type Connector
Sealable No
Connector & Contact Terminates To Wire & Cable
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

Headers&Wire Housings RECPT 6 POS 3.81 KEY XY | Rapid Electronics
TE Connectivity DYNAMIC D3100 REC HSG 6P (DBL) Rectangul | Distrelec
DYNAMIC D3100 REC HSG 6P (DBL) Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .15 in Housing Receptacle Wire-to-Board 6 | Dynamic 3100 Rec And Tab Hsg | Part Number: 3-178127-6 | Internal Number: 3-178127-6 | .15" | TE Connectivity | TE Store
Wtb Housing, Rcpt, 6Pos, 2Row, 3.81Mm | Newark Electronics
WTB HOUSING, RCPT, 6POS, 2ROW, 3.81MM | element14
Housing FH 6w 2row Rec 3.81mm XY key D-3 | RS
Conn Housing RCP 6 POS 3.81mm Crimp ST Cable Mount Bag | Avnet America
Dynamic 3000,3.81mm Pitch 6 -Way, 2 Row Female Straight PCB Housing | TE Connectivity 3-178127-6 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-178127-6?

Additional datasheets, footprints and schematics for 3-178127-6 are listed on our Part Details page. You can also find images and similar parts to 3-178127-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-178127-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-178127-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-178127-6 fall under?

The 3-178127-6 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 3-178127-6 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-178127-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-178127-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-178127-6 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and TTI Europe have stock available or on a lead time for 3-178127-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-178127-6 often in real-time on the comparison pages.

What if I can't find stock of 3-178127-6?

You can fill out our help required form which you can use to request a quote for 3-178127-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay