Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.90
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
2,438
in stock
|
Buy Now | |
element14
from US$0.61
|
2,438
in stock
|
Buy Now | |
Farnell
from US$0.68
|
2,438
in stock
|
Buy Now | |
TE Store
from US$0.96
|
2,349
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
80
in stock
|
Buy Now | |
Rapid Electronics
from US$1.07
|
45
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
Boersig
from US$0.71
|
-
|
Buy Now | |
Distrelec
from US$1.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Positions | 4 |
Number of Cavities | 4 |
Number of Rows | 1 |
Contact Layout | Inline |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Contact Type | Socket |
Length | 30.57mm, 1.203in |
Height | 22.8mm, .897in |
Width | .281in, 7.15mm |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Black |
Centerline (Pitch) | .1499in, 3.81mm |
Housing Material | Polyester GF |
CSA Certified | Yes |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA Rating | Certified |
UL Rating | Recognized |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Halogen Free | Yes |
Circuit Application | Power & Signal |
For Use With | Header |
Packaging Method | Bag |
Packaging Quantity | 300 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Product Type | Connector |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Series Number | 3000 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Housing, Rcpt, 4Pos, 1Row, 3.81Mm Rohs Compliant: Yes |Amp Te Connectivity 2-178288-4 | Newark Electronics |
HOUSING, RCPT, 4POS, 1ROW, 3.81MM | element14 |
DYNAMIC 3100 REC HSG 4P BLACK Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .15 in Housing Receptacle Wire-to-Board 4 | Receptacle And Tab Housing: 3.81 Mm Pitch & 250V | Part Number: 2-178288-4 | Internal Number: 2-178288-4 | .15" | TE Connectivity | TE Store |
Dynamic 3000,3.81mm Pitch 4 -Way, 1 Row Female Straight PCB Housing | TE Connectivity 2-178288-4 | RS Americas |
TE 2-178288-4 Dynamic D-3100 Crimp Housing 1 x 4P Black | Rapid Electronics |
Housing,4w,receptacle,3.81mm,Y-key,D-3 | RS |
Conn Housing RCP 4 POS 3.81mm Crimp ST Cable Mount Bag | Avnet America |
TE Connectivity - AMP Connector DYNAMIC 3100 REC HSG 4P BLACK | Distrelec |
Where can I find additional details, specifications and documents for a 2-178288-4?
Additional datasheets, footprints and schematics for 2-178288-4 are listed on our Part Details page. You can also find images and similar parts to 2-178288-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-178288-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-178288-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-178288-4 fall under?
The 2-178288-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-178288-4 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-178288-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-178288-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-178288-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS Americas have stock available or on a lead time for 2-178288-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-178288-4 often in real-time on the comparison pages.
What if I can't find stock of 2-178288-4?
You can fill out our help required form which you can use to request a quote for 2-178288-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.