353717-2

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 353717-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 353717-2
Details for TE Store
353717-2
DYNAMIC D-3 REC CONT. 3L AU 0.38 L/P Contact Type:Socket
Buy Directly from TE Store (4233 in Stock)
$0.4000 per unit
Series Information for 353717-2 - TE Connectivity
  • Status: Active
  • Product Code: 0639
  • Global Product Line: 440
  • GPL Description: Industrial

Description

DYNAMIC D-3 REC L/P 3L 16-14

Specifications

Contact Mating Area Plating Thickness:
.38µm, 15µin
Contact Type:
Socket
Contact Mating Area Plating Material:
Gold
Contact Base Material:
Copper Alloy
Contact Current Rating (Max):
15A
Contact Underplating Material:
Nickel
Underplate Material Thickness:
1.3µm, 51.18µin
Contact Classification:
Power, Signal
端子の下地めっきの材料:
Nickel
Wire Size:
16 – 14AWG, 1.23 – 2.27mm²
Accepts Wire Insulation Diameter Range:
.122 – .149in, 3.1 – 3.8mm
Overall Length:
.72in, 18.3mm
Operating Voltage:
600VDC, 250VDC, 600VAC, 250VAC
Centerline (Pitch):
5.08mm, .2in
Wire Range Mark:
3L
Connector Mounting Type:
Board Mount, Cable Mount (Free-Hanging)
Contact Retention Type:
Locking Lance
Contact Retention:
With
Circuit Application:
Power & Signal
For Use With:
Tab Contact
Packaging Method:
Bag
Packaging Quantity:
1000
Connector & Contact Terminates To:
Wire & Cable
Glow Wire Rating:
Standard Part - Not Glow Wire
Barrel Type:
Open Barrel
Wire/Cable Type:
Stranded, Discrete Wire
Connector System:
Wire-to-Wire
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-67 – 221°F, -55 – 105°C

Compatibility

  • Compatible Parts: 234168-1, 1-917659-5, 1-917659-6, 1-917659-8, 2-917659-5, 2-917659-6, 3-917659-5, 3-917659-6, 2-178128-6, 3-178128-3, 1-178129-6, 2-178129-6, 3-178129-6, 178214-1, 1-178288-3, 175362-1, 175362-2, 175363-1, 175363-2, 1-178288-4, 1-178288-5, 1-178288-6, 1-178288-7, 1-178288-8, 2-178288-3, 2-178288-8, 178289-3, 178289-5, 1-178127-6, 2-178127-6, 3-178127-6, 1-178128-2, 1-178128-3, 1-178128-4, 1-178128-5, 1-178128-6, 2-178128-2, 2-178128-3, 2-178128-4, 2-178128-5, 178289-6, 2-178288-4, 2-178288-6, 178289-7, 178289-8, 917249-1, 1-917266-3, 91561-1, 178289-4, 2255149-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
DYNAMIC D-3 REC L/P 3L 16-14
RS Components
Contact,receptacle,crimp,16-14AWG,D-3
Newark Electronics
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp RoHS Compliant: Yes
Avnet America
Contact SKT Crimp ST Cable Mount Bag
Rapid Electronics
TE 353717-2 Dynamic D-3000 Crimp Socket Size 3L .76µm Gold 16-14AWG
Allied Electronics, Inc
Dynamic 3000 PCB Conn Contact, Female, Crimp, Gold Plating 16 - 14 AWG
Avnet Europe
Contact SKT Crimp ST Cable Mount Bag
Boersig GmbH
DYNAMIC D-3 REC L/P 3L 16-14
TE Store
DYNAMIC D-3 REC CONT. 3L AU 0.38 L/P Contact Type:Socket;Contact Mating Area Plating Material:Gold;Operating Voltage:600 VAC;250 VAC;Operating Voltage:600 VDC;250 VDC;Contact Retention:With Socket Gold 600 VAC 600 VDC | Connector Contact | TE Connectivity
Conrad
Content: 1 pc(s); No. of rows: 1; Total number of pins: 1
Heilind Electronics Europe
DYNAMIC D-3 REC L/P 3L 16