Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
3,846
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
5,065
in stock
|
Buy Now | |
TE Store
from US$0.56
|
4,248
in stock
|
Buy Now | |
element14
from US$0.26
|
3,846
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
1,840
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
1,840
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
1,840
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
端子の下地めっきの材料 | Nickel |
Contact Classification | Signal, Power |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Underplate Material Thickness | 1.3µm, 51.18µin |
Contact Current Rating (Max) | 15A |
Overall Length | 17.8mm, .7in |
Accepts Wire Insulation Diameter Range | .8 – 1.4mm, .031 – .055in |
Wire Size | .08 – .24mm², 28 – 24AWG |
Operating Voltage | 250VDC, 600VAC, 250VAC, 600VDC |
Wire Range Mark | S |
Contact Retention | With |
Contact Retention Type | Locking Lance |
For Use With | Tab Contact |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector System | Wire-to-Wire |
Barrel Type | Open Barrel |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Stranded, Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC REC CONT. S L/P Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Size: 28 – 24 AWG Wire Size: .08 – .24 mm² Product Terminates To: Wire & Cable Receptacle Gold 28 – 24 AWG .08 – .24 mm² | Contact: Component To Wire 15A & 28-14 Wire Size | Part Number: 175216-3 | Internal Number: 175216-3 | TE Connectivity | TE Store |
CONTACT, SOCKET, 28-24AWG, CRIMP | element14 |
Rcpt 28-24 Awg 30 Au Crimp Std Insert |Amp Te Connectivity 175216-3 | Newark Electronics |
RCPT 28-24 AWG 30 AU CRIMP STD INSERT | Rapid Electronics |
TE Connectivity - AMP WTB DYNAMIC REC CONT S L/P | Distrelec |
Contact SKT Crimp ST Cable Mount Bag | Avnet America |
Dynamic 3000 PCB Conn Contact, Female, Crimp, Gold Plating 24 - 28 AWG | TE Connectivity 175216-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | Dynamic D-3000 Series |
RoHS: | Unknown |
Product Range | Dynamic D-3000 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Gold Plated Contacts |
For Use With | - |
Wire Size AWG Min | 28AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 175216-3?
Additional datasheets, footprints and schematics for 175216-3 are listed on our Part Details page. You can also find images and similar parts to 175216-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175216-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175216-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175216-3 fall under?
The 175216-3 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 175216-3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175216-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 175216-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175216-3 have stock available?
Authorised distributors including Chip One Stop, TE Store, element14, Farnell and Newark Electronics have stock available or on a lead time for 175216-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175216-3 often in real-time on the comparison pages.
What if I can't find stock of 175216-3?
You can fill out our help required form which you can use to request a quote for 175216-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.