1-175194-2 Part Information
Details for 1-175194-2 by TE Connectivity
Connectors>Rectangular Connectors>Connector Contacts
Featured Distributor
Pricing
Break | Price |
---|---|
4000 | 0.1440 |
20000 | 0.1330 |
40000 | 0.1310 |
80000 | 0.1280 |
Stock Information
Details
Part Downloads
Part Specifications
端子の下地めっきの材料 | Nickel |
Contact Classification | Signal, Power |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 7A |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Underplate Material Thickness | 51.18µin, 1.3µm |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
Overall Length | .7in, 17.8mm |
Accepts Wire Insulation Diameter Range | .031 – .055in, .8 – 1.4mm |
Wire Size | .08 – .24mm², 28 – 24AWG |
Operating Voltage | 600VAC, 250VAC, 250VDC, 600VDC |
Centerline (Pitch) | .2in, 5.08mm |
Wire Range Mark | S |
Contact Retention Type | Locking Lance |
Contact Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging), Board Mount |
Circuit Application | Power & Signal |
For Use With | Tab Contact |
High Current | Yes |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Barrel Type | Open Barrel |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Compatible Parts
Alternative Part Descriptions
- DYNAMIC D-3 REC CONT/S AU 0.38 ROHS COMPLIANT: YES | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1-175194-2?
Additional datasheets, footprints and schematics for 1-175194-2 are listed in our Part Details tab. You can also find the 1-175194-2 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-175194-2 in the Pricing & Inventory tab next to part details. You can view 1-175194-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-175194-2 fall under?
The 1-175194-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-175194-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-175194-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-175194-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 1-175194-2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1-175194-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-175194-2 often in real-time on the comparison pages.
What if I can't find stock of 1-175194-2?
You can fill out our help required form which you can use to request a quote for 1-175194-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.