Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
6,643
in stock
|
Buy Now | |
element14
from US$0.42
|
6,643
in stock
|
Buy Now | |
Farnell
from US$0.26
|
6,643
in stock
|
Buy Now | |
TE Store
from US$0.53
|
4,774
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
2,600
in stock
|
Buy Now | |
Distrelec
from US$0.38
|
2,600
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.70
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | .38µm, 15µin |
---|---|
Contact Current Rating (Max) | 15A |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Contact Classification | Power, Signal |
Contact Mating Area Plating Material | Gold |
Underplate Material Thickness | 51.18µin, 1.3µm |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Wire Size | .08 – .24mm², 28 – 24AWG |
Accepts Wire Insulation Diameter Range | .8 – 1.4mm, .031 – .055in |
Overall Length | .7in, 17.8mm |
Operating Voltage | 250VDC, 600VDC, 600VAC, 250VAC |
Wire Range Mark | S |
Contact Retention | With |
Contact Retention Type | Locking Lance |
For Use With | Tab Contact |
High Current | Yes |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Barrel Type | Open Barrel |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Stranded, Discrete Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Contact, Socket, 28-24Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 1-175216-2 | Newark Electronics |
CONTACT, SOCKET, 28-24AWG, CRIMP | element14 |
DYNAMIC D-3 REC CONT. S AU 0.38 L/P Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Size: 28 – 24 AWG Wire Size: .08 – .24 mm² Product Terminates To: Wire & Cable Receptacle Gold 28 – 24 AWG .08 – .24 mm² | Contact: Component To Wire 15A & 28-14 Wire Size | Part Number: 1-175216-2 | Internal Number: 1-175216-2 | TE Connectivity | TE Store |
Headers&Wire Housings RECPT 28-24 AWG 15 AU | Rapid Electronics |
TE Connectivity - AMP WTB DYNAMIC D-3 REC CONT S AU 0.38 L/P | Distrelec |
Contact female crimp 28-24AWG Au S D-3 | RS |
Contact SKT Crimp ST Cable Mount Bag | Avnet America |
Dynamic 3000 PCB Conn Contact, Female, Crimp, Gold Plating 24 - 28 AWG | TE Connectivity 1-175216-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Dynamic Series Connectors |
RoHS: | Unknown |
Product Range | Dynamic Series Connectors |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
For Use With | Dynamic D-3 Series Connectors |
Where can I find additional details, specifications and documents for a 1-175216-2?
Additional datasheets, footprints and schematics for 1-175216-2 are listed on our Part Details page. You can also find images and similar parts to 1-175216-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-175216-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-175216-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-175216-2 fall under?
The 1-175216-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-175216-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-175216-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-175216-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-175216-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Rapid Electronics have stock available or on a lead time for 1-175216-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-175216-2 often in real-time on the comparison pages.
What if I can't find stock of 1-175216-2?
You can fill out our help required form which you can use to request a quote for 1-175216-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.