Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.06
|
1,228
in stock
|
Buy Now | |
TE Store
from US$1.30
|
1,150
in stock
|
Buy Now | |
element14
from US$0.89
|
944
in stock
|
Buy Now | |
Farnell
from US$0.67
|
944
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
247
in stock
|
Buy Now | |
RS Americas
from US$0.70
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
Boersig
from US$0.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Positions | 6 |
Number of Rows | 2 |
Number of Cavities | 6 |
Contact Layout | Matrix |
Contact Type | Socket |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Length | 27.3mm, 1.074in |
Width | 14.77mm, .581in |
Height | .897in, 22.8mm |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Polyester GF |
Centerline (Pitch) | .2in, 5.08mm |
Housing Color | Black |
Agency/Standard | UL, CSA |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
CSA Rating | Certified |
CSA File Number | LR7189 |
CSA Certified | Yes |
UL File Number | E28476 |
UL Rating | Recognized |
Panel Mount | No |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Plug Housing & Header |
Halogen Free | Yes |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 150 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Connector Style | Receptacle |
Product Type | Connector |
Row-to-Row Spacing | 7.62mm, .299in |
Sealable | No |
Series Number | 3000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Housing FH 6w 2row Rec 5.08mm XY key D-3 | RS |
DYNAMIC 3200 REC HSG 6P DBL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .2 in Housing Receptacle Wire-to-Board 6 | Receptacle And Tab Housing: 5.08 Mm Pitch & 250-600V | Part Number: 3-178129-6 | Internal Number: 3-178129-6 | .2" | TE Connectivity | TE Store |
CONNECTOR HOUSING, RCPT, 6POS, 5.08MM | element14 |
Connector Housing, Rcpt, 6Pos, 5.08Mm | Newark Electronics |
Dynamic 3000,5.08mm Pitch 6 -Way, 2 Row Female Straight PCB Housing | TE Connectivity 3-178129-6 | RS Americas |
Conn Housing RCP 6 POS 5.08mm Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 3-178129-6?
Additional datasheets, footprints and schematics for 3-178129-6 are listed on our Part Details page. You can also find images and similar parts to 3-178129-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-178129-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-178129-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-178129-6 fall under?
The 3-178129-6 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-178129-6 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-178129-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-178129-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-178129-6 have stock available?
Authorised distributors including RS, TE Store, element14, Farnell and Newark Electronics have stock available or on a lead time for 3-178129-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-178129-6 often in real-time on the comparison pages.
What if I can't find stock of 3-178129-6?
You can fill out our help required form which you can use to request a quote for 3-178129-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.