Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.82
|
523
in stock
|
Buy Now | |
Rapid Electronics
from US$1.07
|
5,084
in stock
|
Buy Now | |
Chip One Stop
from US$0.77
|
5,084
in stock
|
Buy Now | |
Distrelec
from US$1.39
|
5,084
in stock
|
Buy Now | |
TE Store
from US$1.55
|
565
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
523
in stock
|
Buy Now | |
element14
from US$1.31
|
523
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
Boersig
from US$1.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Cavities | 6 |
Number of Rows | 2 |
Number of Positions | 6 |
Shunts/Shorting Bars | Without |
Contact Type | Socket |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Height | 25.65mm, 1.009in |
Width | 16.5mm, .649in |
Length | 40mm, 1.574in |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Black |
Housing Material | Polyester GF |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
UL Rating | Recognized |
Panel Mount | Yes |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Panel Mount Feature Type | Screw Mount |
Halogen Free | Yes |
Circuit Application | Power & Signal |
For Use With | Plug Housing & Header |
Packaging Method | Bag |
Packaging Quantity | 200 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Connector Style | Receptacle |
Row-to-Row Spacing | 7.62mm, .299in |
Sealable | No |
Series Number | 3000 |
Product Type | Connector |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TE Connectivity - AMP Connector DYNAMIC D-3200 P/MOUNT REC HSG | Distrelec |
DYNAMIC D-3200 P/MOUNT REC HSG Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .149 in Housing Receptacle Wire-to-Board 6 | Receptacle And Tab Housing: 5.08 Mm Pitch & 250-600V | Part Number: 1-917266-3 | Internal Number: 1-917266-3 | .149" | TE Connectivity | TE Store |
Connector Housing, Rcpt, 6Pos, 5.08Mm Rohs Compliant: Yes |Amp Te Connectivity 1-917266-3 | Newark Electronics |
CONNECTOR HOUSING, RCPT, 6POS, 5.08MM | element14 |
Conn Housing F 6 POS 5.08mm Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1-917266-3?
Additional datasheets, footprints and schematics for 1-917266-3 are listed on our Part Details page. You can also find images and similar parts to 1-917266-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-917266-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-917266-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-917266-3 fall under?
The 1-917266-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-917266-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-917266-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-917266-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-917266-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 1-917266-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-917266-3 often in real-time on the comparison pages.
What if I can't find stock of 1-917266-3?
You can fill out our help required form which you can use to request a quote for 1-917266-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.