Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.15
|
326
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
3,174
in stock
|
Buy Now | |
Rapid Electronics
from US$0.68
|
2,645
in stock
|
Buy Now | |
Distrelec
from US$1.12
|
2,645
in stock
|
Buy Now | |
TE Store
from US$1.06
|
1,870
in stock
|
Buy Now | |
element14
from US$1.17
|
326
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
62
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
Boersig
from US$0.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Cavities | 4 |
Number of Positions | 4 |
Number of Rows | 1 |
Shunts/Shorting Bars | Without |
Contact Layout | Inline |
Contact Type | Socket |
Multiple Contact Types | Without |
Length | 34.78mm, 1.36in |
Width | .281in, 7.15mm |
Height | .897in, 22.8mm |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Polyester GF |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Black |
CSA Rating | Certified |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
CSA Certified | Yes |
VDE Tested | No |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
For Use With | Plug Housing & Header |
Circuit Application | Power & Signal |
Halogen Free | Yes |
Packaging Method | Bag |
Packaging Quantity | 250 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Connector Style | Receptacle |
Product Type | Connector |
Sealable | No |
Series Number | 3000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers&Wire Housings 4 POS RECPT 5.08 KEY Y | Rapid Electronics |
TE Connectivity - AMP Connector DYNAMIC 3200 REC HSG 4P SGL Y | Distrelec |
DYNAMIC 3200 REC HSG 4P SGL Y Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .2 in Housing Receptacle Wire-to-Board 4 | Receptacle And Tab Housing: 5.08 Mm Pitch & 250-600V | Part Number: 2-178128-4 | Internal Number: 2-178128-4 | .2" | TE Connectivity | TE Store |
HOUSING, RECEPTACLE, D-3200S, 4WAY | element14 |
Rcpt Housing, 4Pos, Polyester Gf, Black | Newark Electronics |
Conn Housing RCP 4 POS 5.08mm Crimp ST Cable Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | Dynamic D-3200S Series |
RoHS: | Unknown |
Product Range | Dynamic D-3200S Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 5.08mm |
For Use With | Dynamic D-3200S Series Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-178128-4?
Additional datasheets, footprints and schematics for 2-178128-4 are listed on our Part Details page. You can also find images and similar parts to 2-178128-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-178128-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-178128-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-178128-4 fall under?
The 2-178128-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-178128-4 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-178128-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-178128-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-178128-4 have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, Distrelec, TE Store and element14 have stock available or on a lead time for 2-178128-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-178128-4 often in real-time on the comparison pages.
What if I can't find stock of 2-178128-4?
You can fill out our help required form which you can use to request a quote for 2-178128-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.