Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
10,893
in stock
|
Buy Now | |
TE Store
from US$0.94
|
11,793
in stock
|
Buy Now | |
TTI Europe
from US$0.41
|
7,600
in stock
|
Buy Now | |
element14
from US$0.66
|
7,254
in stock
|
Buy Now | |
Farnell
from US$0.56
|
3,853
in stock
|
Buy Now | |
Distrelec
from US$0.94
|
3,720
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
3,678
in stock
|
Buy Now | |
Boersig
from US$0.45
|
3,438
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
3,280
in stock
|
Buy Now | |
RS Americas
from US$0.55
|
2,842
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.03
|
76
in stock
|
Buy Now | |
Conrad
from US$1.22
|
25
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,400
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now |
Number of Cavities | 3 |
---|---|
Number of Rows | 1 |
Preloaded | No |
Number of Positions | 3 |
Contact Layout | Inline |
Contact Type | Socket |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Height | 22.8mm, .897in |
Length | 29.7mm, 1.169in |
Width | 7.15mm, .281in |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Polyester GF |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Black |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
CSA Rating | Certified |
VDE Tested | No |
UL Rating | Recognized |
CSA File Number | LR7189 |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
For Use With | Plug Housing & Header |
Circuit Application | Power & Signal |
Halogen Free | Yes |
Packaging Quantity | 200 |
Packaging Method | Bag |
Series Number | 3000 |
Connector Type | Housing |
Connector System | Wire-to-Wire, Wire-to-Board, Wire-to-Panel |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Connector |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC 3200 REC HSG 3P (SGL) Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .2 in Housing Receptacle Wire-to-Board 3 | Receptacle And Tab Housing: 5.08 Mm Pitch & 250-600V | Part Number: 2-178128-3 | Internal Number: 2-178128-3 | .2" | TE Connectivity | TE Store |
Housing rcpt.3 way,5.08mm,180°,Y-type | RS |
CONN, HOUSING, D-3200S DYNAMIC CONNECTOR | element14 |
TE Connectivity - AMP Connector DYNAMIC 3200 REC HSG 3P (SGL) | Distrelec |
Plug And Socket Connector Housing | Newark Electronics |
Circular Connector DYNAMIC 3200 REC HSG 3P (SGL) | TE Connectivity 2-178128-3 | RS Americas |
Plug | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 3 POS 5.08mm Crimp ST Cable Mount Bag | Avnet Abacus |
3 Position Single Row 9.8 N 5.08 mm Pitch Wire to Board | Future Electronics |
Status: | Unknown |
---|---|
Series: | Dynamic D-3000 Series |
RoHS: | Unknown |
Product Range | Dynamic D-3000 Series |
---|---|
Gender | Plug |
No. of Positions | 3Ways |
Pitch Spacing | 5.08mm |
For Use With | D-3200S Dynamic Series Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-178128-3?
Additional datasheets, footprints and schematics for 2-178128-3 are listed on our Part Details page. You can also find images and similar parts to 2-178128-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-178128-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-178128-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-178128-3 fall under?
The 2-178128-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-178128-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-178128-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-178128-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-178128-3 have stock available?
Authorised distributors including TE Store, RS, TTI Europe, element14 and Farnell have stock available or on a lead time for 2-178128-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-178128-3 often in real-time on the comparison pages.
What if I can't find stock of 2-178128-3?
You can fill out our help required form which you can use to request a quote for 2-178128-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.