Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
7,266
in stock
|
Buy Now | |
TE Store
from US$0.78
|
35,546
in stock
|
Buy Now | |
Boersig
from US$0.37
|
17,596
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
11,434
in stock
|
Buy Now | |
element14
from US$0.49
|
8,289
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
7,266
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
5,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.57
|
4,803
in stock
|
Buy Now | |
CoreStaff
from US$0.23
|
3,174
in stock
|
Buy Now | |
Distrelec
from US$0.79
|
3,050
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.57
|
856
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
708
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.83
|
-
|
Buy Now | |
Sager
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Cavities | 2 |
Number of Rows | 1 |
Number of Positions | 2 |
Multiple Contact Types | Without |
Contact Type | Socket |
Shunts/Shorting Bars | Without |
Contact Layout | Inline |
Length | 24.62mm, .969in |
Height | 22.8mm, .897in |
Width | 7.15mm, .281in |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Polyester GF |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Black |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA File Number | LR7189 |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
CSA Certified | Yes |
VDE Tested | No |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Circuit Application | Power & Signal |
Halogen Free | Yes |
For Use With | Plug Housing & Header |
Packaging Method | Bag |
Packaging Quantity | 250 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Connector Style | Receptacle |
Product Type | Connector |
Sealable | No |
Series Number | 3000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC 3200 REC HSG 2P SGL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .2 in Housing Receptacle Wire-to-Board 2 | Receptacle And Tab Housing: 5.08 Mm Pitch & 250-600V | Part Number: 1-178128-2 | Internal Number: 1-178128-2 | .2" | TE Connectivity | TE Store |
CONN, HOUSING, D-3200S DYNAMIC CONNECTOR | element14 |
Conn, Housing, D-3200S Dynamic Connector | Newark Electronics |
TE Connectivity Headers & Wire Housings HSG REC 1X02C F/ | Distrelec |
Plug | Transfer Multisort Elektronik |
D-3000 Series Conn Recept 508 2 Pos Key-X Header Plug - Wire Mount | Future Electronics |
Conn Housing RCP 2 POS 5.08mm Crimp ST Cable Mount Bag | Avnet America |
DYNAMIC 3200 REC HSG 2P SGL | TE Connectivity 1-178128-2 | RS Americas |
Headers & Wire Housings HSG REC 1X02C F/H | Sager |
Status: | Unknown |
---|---|
Series: | Dynamic D-3000 Series |
RoHS: | Unknown |
Product Range | Dynamic D-3000 Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 5.08mm |
For Use With | D-3200S Dynamic Series Connectors |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-178128-2?
Additional datasheets, footprints and schematics for 1-178128-2 are listed on our Part Details page. You can also find images and similar parts to 1-178128-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-178128-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-178128-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-178128-2 fall under?
The 1-178128-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-178128-2 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-178128-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-178128-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-178128-2 have stock available?
Authorised distributors including TE Store, Boersig, Chip One Stop, element14 and Newark Electronics have stock available or on a lead time for 1-178128-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-178128-2 often in real-time on the comparison pages.
What if I can't find stock of 1-178128-2?
You can fill out our help required form which you can use to request a quote for 1-178128-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.