Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.71
|
40
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
5,000
in stock
|
Buy Now | |
TE Store
from US$0.75
|
1,854
in stock
|
Buy Now | |
Newark Electronics
from US$29.14
|
176
in stock
|
Buy Now | |
element14
from US$32.83
|
175
in stock
|
Buy Now | |
RS Americas
from US$33.58
|
149
in stock
|
Buy Now | |
Powell Electronics
from US$33.81
|
75
in stock
|
Buy Now | |
Heilind Electronics
from US$36.94
|
54
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$36.94
|
13
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$26.89
|
10
in stock
|
Buy Now | |
TTI Europe
from US$25.58
|
5
in stock
|
Buy Now | |
Future Electronics
from US$26.02
|
-
|
Buy Now | |
Avnet America
from US$25.79
|
-
|
Buy Now | |
Boersig
from US$28.93
|
-
|
Buy Now | |
Sager
from US$23.51
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | 1.986g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Overall Length | 27.89mm, 1.1in |
Stud Diameter | .145in, 3.68mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 2500 |
Support Style | Insulation Support |
Insulated | Yes |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-043 |
Operating Temperature Range | 221°F, 105°C |
Extraction Removal&Insertion Tools EXTRACTION | Rapid Electronics |
TE Connectivity TERMINAL PG R 12-10 6 Ring Terminal 6.64 | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
TERMINAL,PG R 12-10 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 2-34168-1 | Internal Number: 2-34168-1 | TE Connectivity | TE Store |
Extraction Tool | Newark Electronics |
EXTRACTION TOOL | element14 |
Extraction Tool, For Dynamic D-3000 Series Contacts, 22g, 2.6x0.28" (67x7mm) | TE Connectivity 234168-1 | RS Americas |
EXTRACTION TOOL(DYNAMIC D-3) | Heilind Electronics |
Tool: for removal | Transfer Multisort Elektronik |
EXTRACTION TOOL(DYNAMIC D-3) | TTI Europe |
Plasti Grip Ring Tongue Terminals | Avnet America |
Extraction, Removal & Insertion Tools EXTRACTION TOOL DYNAMIC D-3 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Amp Dynamic D-3000 Series Connectors |
---|---|
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 2-34168-1?
Additional datasheets, footprints and schematics for 2-34168-1 are listed on our Part Details page. You can also find images and similar parts to 2-34168-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34168-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34168-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34168-1 fall under?
The 2-34168-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-34168-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34168-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34168-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34168-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 2-34168-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34168-1 often in real-time on the comparison pages.
What if I can't find stock of 2-34168-1?
You can fill out our help required form which you can use to request a quote for 2-34168-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.