2-917659-5 Rectangular Connectors by TE Connectivity

DYNAMIC 3200 D/ROW REC HSG 10P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.71

Distributor Stock
Logo for Newark
Newark
from US$0.80
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.71
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.02
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$1.66
-
Buy Now
Logo for Boersig
Boersig
from US$0.91
-
Buy Now
Logo for TE Store
TE Store
from US$1.52
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 10
Number of Cavities 10
Number of Rows 2
Preloaded No
Multiple Contact Types Without
Contact Layout Matrix
Contact Type Socket
Shunts/Shorting Bars Without
Height .897in, 22.8mm
Width 14.77mm, .581in
Length 37.46mm, 1.474in
Operating Voltage 600VAC, 600VDC
Centerline (Pitch) 5.08mm, .2in
Housing Color Black
Housing Material Polyester GF
UL Rating Recognized
CSA File Number LR7189
Agency/Standard CSA, UL
UL File Number E28476
VDE Tested No
CSA Rating Certified
CSA Certified Yes
UL Flammability Rating UL 94V-0
Connector Mounting Type Cable Mount (Free-Hanging)
Panel Mount No
Panel Mount Feature Without
Halogen Free Yes
For Use With Plug Housing & Header
Circuit Application Power & Signal
Packaging Method Bag
Packaging Quantity 100
Connector & Contact Terminates To Wire & Cable
Connector Type Housing
Connector System Wire-to-Board, Wire-to-Panel, Wire-to-Wire
Connector Style Receptacle
Product Type Connector
Row-to-Row Spacing 7.62mm, .299in
Sealable No
Series Number 3000
Glow Wire Rating Standard Part - Not Glow Wire
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

Dynamic 3200 D/Row Rec Hsg 10P Rohs Compliant: Yes |Amp Te Connectivity 2-917659-5 | Newark Electronics
Conn Housing RCP 10 POS 5.08mm Crimp ST Cable Mount Bag | Avnet America
Dynamic 3000,5.08mm Pitch 10 -Way, 2 Row Female Straight PCB Housing | TE Connectivity 2-917659-5 | RS Americas
Special Order: DYNAMIC 3200 D/ROW REC HSG 10P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 10 Termination Method to Wire & Cable: Crimp Housing Receptacle Wire-to-Board 10 | Receptacle And Tab Housing: 5.08 Mm Pitch & 250-600V | Part Number: 2-917659-5 | Internal Number: 2-917659-5 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-917659-5?

Additional datasheets, footprints and schematics for 2-917659-5 are listed on our Part Details page. You can also find images and similar parts to 2-917659-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-917659-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-917659-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-917659-5 fall under?

The 2-917659-5 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 2-917659-5 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-917659-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-917659-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-917659-5 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Avnet Asia and Boersig have stock available or on a lead time for 2-917659-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-917659-5 often in real-time on the comparison pages.

What if I can't find stock of 2-917659-5?

You can fill out our help required form which you can use to request a quote for 2-917659-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay