1-178288-7 Part Information
Details for 1-178288-7 by TE Connectivity
Connectors>Rectangular Connectors>Rectangular Connector Housings
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.9570 |
10 | 0.7990 |
100 | 0.6920 |
500 | 0.5940 |
1000 | 0.5360 |
2500 | 0.5250 |
Stock Information
Details
Part Downloads
Part Specifications
Preloaded | No |
Number of Cavities | 8 |
Number of Rows | 1 |
Number of Positions | 8 |
Contact Layout | Inline |
Contact Type | Socket |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Height | .897in, 22.8mm |
Width | .281in, 7.15mm |
Length | 1.803in, 45.81mm |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Polyester GF |
Centerline (Pitch) | .1499in, 3.81mm |
Housing Color | Black |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
CSA File Number | LR7189 |
VDE Tested | No |
UL Rating | Recognized |
CSA Certified | Yes |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
For Use With | Plug Housing & Header |
Circuit Application | Power & Signal |
Halogen Free | Yes |
Packaging Quantity | 200 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire, Wire-to-Board, Wire-to-Panel |
Connector Type | Housing |
Connector Style | Receptacle |
Series Number | 3000 |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Compatible Parts
Alternative Part Descriptions
- HOUSING, RECEPTACLE, 8 POSITION, 1ROW, 3.81MM; Product Range:Dynamic D-3100S Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Socket Contacts RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1-178288-7?
Additional datasheets, footprints and schematics for 1-178288-7 are listed in our Part Details tab. You can also find the 1-178288-7 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-178288-7 in the Pricing & Inventory tab next to part details. You can view 1-178288-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-178288-7 fall under?
The 1-178288-7 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-178288-7 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-178288-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-178288-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 1-178288-7 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1-178288-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-178288-7 often in real-time on the comparison pages.
What if I can't find stock of 1-178288-7?
You can fill out our help required form which you can use to request a quote for 1-178288-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.