2-178128-5 Rectangular Connectors by TE Connectivity

DYNAMIC 3200 REC HSG 5P Y

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.55

Distributor Stock
Logo for RS
RS
from US$1.48
621
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.65
4,005
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.86
3,200
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.70
805
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.16
309
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.80
78
in stock
Buy Now
Logo for element14
element14
from US$0.57
78
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.58
78
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.55
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.67
-
Buy Now
Logo for Boersig
Boersig
from US$0.68
-
Buy Now

Specifications

Preloaded No
Number of Cavities 5
Number of Positions 5
Number of Rows 1
Contact Layout Inline
Multiple Contact Types Without
Contact Type Socket
Shunts/Shorting Bars Without
Length 1.56in, 39.86mm
Height 22.8mm, .897in
Width .281in, 7.15mm
Operating Voltage 600VAC, 600VDC
Centerline (Pitch) .2in, 5.08mm
Housing Color Black
Housing Material Polyester GF
UL File Number E28476
CSA Rating Certified
CSA File Number LR7189
Agency/Standard CSA, UL
VDE Tested No
UL Flammability Rating UL 94V-0
UL Rating Recognized
CSA Certified Yes
Connector Mounting Type Cable Mount (Free-Hanging)
Panel Mount No
Panel Mount Feature Without
Circuit Application Power & Signal
Halogen Free Yes
For Use With Header
Packaging Quantity 200
Packaging Method Bag
Connector & Contact Terminates To Wire & Cable
Connector Type Housing
Connector System Wire-to-Board
Connector Style Receptacle
Product Type Connector
Sealable No
Series Number 3000
Glow Wire Rating Standard Part - Not Glow Wire
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

Headers&Wire Housings 5 POS RECPT 5.08 KEY Y | Rapid Electronics
TE Connectivity DYNAMIC 3200 REC HSG 5P Y Rectangular Co | Distrelec
Housing,5w,receptacle,5.08mm,Y-key,D-3 | RS
DYNAMIC 3200 REC HSG 5P Y Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .2 in Housing Receptacle Wire-to-Board 5 | Receptacle And Tab Housing: 5.08 Mm Pitch & 250-600V | Part Number: 2-178128-5 | Internal Number: 2-178128-5 | .2" | TE Connectivity | TE Store
Wtb Housing, Rcpt, 5Pos, 1Row, 5.08Mm Rohs Compliant: Yes |Amp Te Connectivity 2-178128-5 | Newark Electronics
WTB HOUSING, RCPT, 5POS, 1ROW, 5.08MM | element14
Conn Housing RCP 5 POS 5.08mm Crimp ST Cable Mount Bag | Avnet America
Dynamic 3000,5.08mm Pitch 5 -Way, 1 Row Female Straight PCB Housing | TE Connectivity 2-178128-5 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-178128-5?

Additional datasheets, footprints and schematics for 2-178128-5 are listed on our Part Details page. You can also find images and similar parts to 2-178128-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-178128-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-178128-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-178128-5 fall under?

The 2-178128-5 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 2-178128-5 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-178128-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-178128-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-178128-5 have stock available?

Authorised distributors including Rapid Electronics, Distrelec, Chip One Stop, RS and TE Store have stock available or on a lead time for 2-178128-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-178128-5 often in real-time on the comparison pages.

What if I can't find stock of 2-178128-5?

You can fill out our help required form which you can use to request a quote for 2-178128-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay