Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.19
|
441
in stock
|
Buy Now | |
Heilind Electronics
from US$2.36
|
3,750
in stock
|
Buy Now | |
TE Store
from US$2.33
|
3,737
in stock
|
Buy Now | |
element14
from US$1.59
|
2,314
in stock
|
Buy Now | |
Farnell
from US$1.46
|
2,314
in stock
|
Buy Now | |
Chip One Stop
from US$0.98
|
985
in stock
|
Buy Now | |
Distrelec
from US$1.56
|
985
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.36
|
875
in stock
|
Buy Now | |
RS Americas
from US$1.87
|
798
in stock
|
Buy Now | |
Newark Electronics
from US$1.42
|
14
in stock
|
Buy Now | |
Boersig
from US$1.90
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,400
in stock
|
Buy Now | |
Future Electronics
from US$1.49
|
-
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
TTI Europe
from US$1.43
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Positions | 12 |
---|---|
Preloaded | No |
Number of Rows | 2 |
Number of Cavities | 12 |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Contact Type | Socket |
Width | .581in, 14.77mm |
Length | 42.54mm, 1.674in |
Height | .897in, 22.8mm |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Black |
Housing Material | Polyester GF |
Agency/Standard | UL, CSA |
VDE Tested | No |
CSA Certified | Yes |
CSA Rating | Certified |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR7189 |
UL Rating | Recognized |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Circuit Application | Power & Signal |
For Use With | Plug Housing & Header |
Halogen Free | Yes |
Packaging Quantity | 200 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Connector Style | Receptacle |
Product Type | Connector |
Row-to-Row Spacing | 7.62mm, .299in |
Sealable | No |
Series Number | 3000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC 3200 D/ROW REC HSG 12P | Heilind Electronics |
DYNAMIC 3200 D/ROW REC HSG 12P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): .2 in Housing Receptacle Wire-to-Board 12 | Receptacle And Tab Housing: 5.08 Mm Pitch & 250-600V | Part Number: 1-917659-6 | Internal Number: 1-917659-6 | .2" | TE Connectivity | TE Store |
HOUSING, RECEPTACLE, DUAL ROW, 12WAY | element14 |
TE Connectivity - AMP Connector DYNAMIC 3200 D/ROW REC HSG 12P | Distrelec |
DYNAMIC 3200 D/ROW REC HSG 12P | TE Connectivity 1-917659-6 | RS Americas |
Connector, receptacle, housing, 12way, 2 | RS |
Receptacle Housing, 12Pos, 5.08Mm, Gf Pe | Newark Electronics |
Conn Housing RCP 12 POS 5.08mm Crimp ST Cable Mount Bag | Avnet Abacus |
12 Positions Dual Row 5.08 mm Pitch Female Socket Receptacle Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | Dynamic D-3200 Series |
RoHS: | Unknown |
Product Range | Dynamic D-3200 Series |
---|---|
Gender | Receptacle |
No. of Positions | 12Ways |
Pitch Spacing | 5.08mm |
For Use With | Dynamic D-3200 Series Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-917659-6?
Additional datasheets, footprints and schematics for 1-917659-6 are listed on our Part Details page. You can also find images and similar parts to 1-917659-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-917659-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-917659-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-917659-6 fall under?
The 1-917659-6 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-917659-6 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-917659-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-917659-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-917659-6 have stock available?
Authorised distributors including Heilind Electronics, TE Store, element14, Farnell and Chip One Stop have stock available or on a lead time for 1-917659-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-917659-6 often in real-time on the comparison pages.
What if I can't find stock of 1-917659-6?
You can fill out our help required form which you can use to request a quote for 1-917659-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.