Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
5,008
in stock
|
Buy Now | |
TE Store
from US$1.04
|
21,728
in stock
|
Buy Now | |
TTI Europe
from US$0.48
|
18,800
in stock
|
Buy Now | |
CoreStaff
from US$0.25
|
12,490
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
9,423
in stock
|
Buy Now | |
Boersig
from US$0.70
|
8,969
in stock
|
Buy Now | |
Heilind Electronics
from US$0.87
|
6,513
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
6,203
in stock
|
Buy Now | |
element14
from US$0.71
|
6,097
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.87
|
1,265
in stock
|
Buy Now | |
Rapid Electronics
from US$0.81
|
760
in stock
|
Buy Now | |
Distrelec
from US$0.68
|
760
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
118
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,800
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now | |
Avnet Asia
from US$0.64
|
-
|
Buy Now | |
Sager
from US$0.64
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Positions | 10 |
Number of Rows | 2 |
Number of Cavities | 10 |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Contact Type | Socket |
Multiple Contact Types | Without |
Width | 12.53mm, .493in |
Length | 31.98mm, 1.259in |
Height | .897in, 22.8mm |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .1499in, 3.81mm |
Housing Color | Black |
Housing Material | Polyester GF |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
CSA Certified | Yes |
CSA Rating | Certified |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Panel Mount | No |
Circuit Application | Power & Signal |
Halogen Free | Yes |
For Use With | Plug Housing & Header |
Packaging Quantity | 200 |
Packaging Method | Bag |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Row-to-Row Spacing | 5.08mm, .2in |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Series Number | 3000 |
Product Type | Connector |
Sealable | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
3.81 DYNAMIC REC HSG 10P D--D Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): .15 in Housing Receptacle Wire-to-Board 10 | Dynamic 3100 Rec And Tab Hsg | Part Number: 178289-5 | Internal Number: 178289-5 | .15" | TE Connectivity | TE Store |
2X05P REC HSG DYNAMIC 3100 | TTI Europe |
3.81 Dynamic Rec Hsg 10P D-D |Amp Te Connectivity 178289-5 | Newark Electronics |
RCPT CONNECTOR HOUSING, GF POLYESTER | element14 |
Headers&Wire Housings 10P RCPT HOUSING | Rapid Electronics |
TE Connectivity - AMP Connector 3.81 DYNAMIC REC HSG 10P D--D | Distrelec |
Conn Housing RCP 10 POS 3.81mm Crimp ST Cable Mount Bag | Avnet America |
Dynamic Series 10 Position Female Socket Crimp Receptacle Housing Connector | Future Electronics |
CASE KIT & PLUG HSG, 3.81 DYNAMIC REC HSG 10P D-D | TE Connectivity 178289-5 | RS Americas |
Headers & Wire Housings 10P RCPT HOUSING | Sager |
Status: | Unknown |
---|---|
Series: | Dynamic D-3100D Series |
RoHS: | Unknown |
Product Range | Dynamic D-3100D Series |
---|---|
Gender | Receptacle |
No. of Positions | 10Ways |
Pitch Spacing | 3.81mm |
For Use With | Dynamic D-3000 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Connector Body Material | PET (Polyester) Glass Filled Body |
Where can I find additional details, specifications and documents for a 178289-5?
Additional datasheets, footprints and schematics for 178289-5 are listed on our Part Details page. You can also find images and similar parts to 178289-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178289-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178289-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178289-5 fall under?
The 178289-5 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 178289-5 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178289-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 178289-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178289-5 have stock available?
Authorised distributors including TE Store, TTI Europe, CoreStaff, Chip One Stop and Boersig have stock available or on a lead time for 178289-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178289-5 often in real-time on the comparison pages.
What if I can't find stock of 178289-5?
You can fill out our help required form which you can use to request a quote for 178289-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.