Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.99
|
878
in stock
|
Buy Now | |
TE Store
from US$1.15
|
8,182
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
2,896
in stock
|
Buy Now | |
Rapid Electronics
from US$1.21
|
42
in stock
|
Buy Now | |
Boersig
from US$0.85
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
-
|
Buy Now | |
Future Electronics
from US$0.63
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
RS Americas
from US$0.73
|
-
|
Buy Now | |
element14
from US$0.73
|
-
|
Buy Now | |
Distrelec
from US$1.08
|
-
|
Buy Now | |
TTI Europe
from US$0.64
|
-
|
Buy Now | |
Farnell
from US$0.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Preloaded | No |
Number of Positions | 8 |
Number of Cavities | 8 |
Multiple Contact Types | Without |
Contact Type | Socket |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Height | 22.8mm, .897in |
Length | 1.109in, 28.17mm |
Width | 12.53mm, .493in |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Polyester GF |
Centerline (Pitch) | 3.81mm, .1499in |
Housing Color | Black |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
CSA Rating | Certified |
CSA Certified | Yes |
UL File Number | E28476 |
CSA File Number | LR7189 |
VDE Tested | No |
Panel Mount | No |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Halogen Free | Yes |
For Use With | Plug Housing & Header |
Packaging Method | Bag |
Packaging Quantity | 1200 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Row-to-Row Spacing | .2in, 5.08mm |
Connector Type | Housing |
Sealable | No |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Product Type | Connector |
Series Number | 3000 |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D-3100D REC HSG 8P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .15 in Housing Receptacle Wire-to-Board 8 | Receptacle And Tab Housing: 3.81 Mm Pitch & 250V | Part Number: 178289-4 | Internal Number: 178289-4 | .15" | TE Connectivity | TE Store |
Housing FH 8 way 2 row Rec 3.81mm D-3 | RS |
Headers&Wire Housings RECPT 8 POS 2 ROW | Rapid Electronics |
Dynamic D-3100D Rec Hsg 8P Rohs Compliant: Yes |Amp Te Connectivity 178289-4 | Newark Electronics |
Conn Housing RCP 8 POS 3.81mm Crimp ST Cable Mount Box | Avnet America |
Dynamic 3000,3.81mm Pitch 8 -Way, 2 Row Female Straight PCB Housing | TE Connectivity 178289-4 | RS Americas |
RCPT CONNECTOR HOUSING, GF POLYESTER | element14 |
TE Connectivity - AMP Connector DYNAMIC D-3100D REC HSG 8P | Distrelec |
Status: | Unknown |
---|---|
Series: | Dynamic D-3100D Series |
RoHS: | Unknown |
Product Range | Dynamic D-3100D Series |
---|---|
Gender | Receptacle |
No. of Positions | 8Ways |
Pitch Spacing | 3.81mm |
For Use With | Dynamic D-3000 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Connector Body Material | PET (Polyester) Glass Filled Body |
Locking Type | Latch |
Where can I find additional details, specifications and documents for a 178289-4?
Additional datasheets, footprints and schematics for 178289-4 are listed on our Part Details page. You can also find images and similar parts to 178289-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178289-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178289-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178289-4 fall under?
The 178289-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 178289-4 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178289-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 178289-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178289-4 have stock available?
Authorised distributors including TE Store, Chip One Stop, RS, Rapid Electronics and Boersig have stock available or on a lead time for 178289-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178289-4 often in real-time on the comparison pages.
What if I can't find stock of 178289-4?
You can fill out our help required form which you can use to request a quote for 178289-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.