1-175216-3 Rectangular Connectors by TE Connectivity

DYNAMIC REC CONT. S L/P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.34

Distributor Stock
Logo for RS
RS
from US$0.62
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.72
3,495
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.49
1,592
in stock
Buy Now
Logo for element14
element14
from US$0.60
1,592
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.39
1,592
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.34
-
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.64
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.36
-
Buy Now
Logo for Boersig
Boersig
from US$0.39
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Contact Type Socket
Contact Mating Area Plating Material Gold
Contact Mating Area Plating Thickness 29.92µin, .76µm
端子の下地めっきの材料 Nickel
Contact Classification Signal, Power
Contact Underplating Material Nickel
Contact Base Material Copper Alloy
Underplate Material Thickness 1.3µm, 51.18µin
Contact Current Rating (Max) 15A
Overall Length 17.8mm, .7in
Accepts Wire Insulation Diameter Range .8 – 1.4mm, .031 – .055in
Wire Size .08 – .24mm², 28 – 24AWG
Operating Voltage 250VDC, 600VAC, 250VAC, 600VDC
Wire Range Mark S
Contact Retention Type Locking Lance
Contact Retention With
High Current Yes
For Use With Tab Contact
Packaging Method Bag
Packaging Quantity 1000
Wire/Cable Type Stranded, Discrete Wire
Barrel Type Open Barrel
Glow Wire Rating Standard Part - Not Glow Wire
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

DYNAMIC D-3 REC CONT. S AU 0.76 L/P Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Size: 28 – 24 AWG Wire Size: .08 – .24 mm² Product Terminates To: Wire & Cable Receptacle Gold 28 – 24 AWG .08 – .24 mm² | Dynamic 3000 Contact | Part Number: 1-175216-3 | Internal Number: 1-175216-3 | TE Connectivity | TE Store
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant: Yes |Amp Te Connectivity 1-175216-3 | Newark Electronics
CONTACT, SOCKET, 28-24AWG, CRIMP | element14
Contact female crimp 28-24AWG Au S D-3 | RS
Contact SKT Crimp ST Cable Mount Bag | Avnet America
TE 1-175216-3 Dynamic D-3000 Crimp Socket Size S High Force .38µm Gold 28-25AWG | Rapid Electronics
Dynamic 3000 PCB Conn Contact, Female, Crimp, Gold Plating 24 - 28 AWG | TE Connectivity 1-175216-3 | RS Americas


1-175216-3 Rectangular Power Connectors & Components by Unknown

CONTACT SOCKET 28-24AWG CRIMP

Status: Unknown
Series: Dynamic D-3000 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Dynamic D-3000 Series
Contact Gender Socket
Contact Termination Type Crimp
Wire Size AWG Max 24AWG
Contact Plating Gold Plated Contacts
For Use With -
Wire Size AWG Min 28AWG
Contact Material Copper Alloy
SVHC No SVHC (15-Jan-2018)
Contact Termination Crimp

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-175216-3?

Additional datasheets, footprints and schematics for 1-175216-3 are listed on our Part Details page. You can also find images and similar parts to 1-175216-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-175216-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-175216-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-175216-3 fall under?

The 1-175216-3 is listed under Connectors > Rectangular Connectors > Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1-175216-3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-175216-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-175216-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-175216-3 have stock available?

Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1-175216-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-175216-3 often in real-time on the comparison pages.

What if I can't find stock of 1-175216-3?

You can fill out our help required form which you can use to request a quote for 1-175216-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay