1-175218-3 Part Information
Details for 1-175218-3 by TE Connectivity
Connectors>Rectangular Connectors>Connector Contacts
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 0.4710 |
100 | 0.3830 |
500 | 0.3480 |
1000 | 0.2860 |
2500 | 0.2610 |
5000 | 0.2520 |
Stock Information
Details
Part Downloads
Part Specifications
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Current Rating (Max) | 15A |
Contact Base Material | Copper Alloy |
Underplate Material Thickness | 1.3µm, 51.18µin |
Contact Classification | Power, Signal |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Underplating Material | Nickel |
Wire Size | .5 – 1.42mm², 20 – 16AWG |
Overall Length | 17.8mm, .7in |
Accepts Wire Insulation Diameter Range | 1.8 – 2.8mm, .071 – .11in |
Operating Voltage | 250VAC, 600VAC, 250VDC, 600VDC |
Wire Range Mark | L |
Contact Retention | With |
Contact Retention Type | Locking Lance |
High Current | Yes |
For Use With | Tab Contact |
Packaging Quantity | 1000 |
Packaging Method | Bag/Box |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Compatible Parts
Alternative Part Descriptions
- Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper, Socket, Crimp RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1-175218-3?
Additional datasheets, footprints and schematics for 1-175218-3 are listed in our Part Details tab. You can also find the 1-175218-3 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-175218-3 in the Pricing & Inventory tab next to part details. You can view 1-175218-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-175218-3 fall under?
The 1-175218-3 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-175218-3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-175218-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-175218-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 1-175218-3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1-175218-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-175218-3 often in real-time on the comparison pages.
What if I can't find stock of 1-175218-3?
You can fill out our help required form which you can use to request a quote for 1-175218-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.