Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
No stock
|
Buy Now | |
element14
from US$0.22
|
21,000
in stock
|
Buy Now | |
Farnell
from US$0.23
|
21,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
11,390
in stock
|
Buy Now | |
TE Store
from US$0.44
|
10,983
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
6,920
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
---|---|
Contact Current Rating (Max) | 15A |
Contact Base Material | Copper Alloy |
Underplate Material Thickness | 1.3µm, 51.18µin |
Contact Classification | Power, Signal |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Underplating Material | Nickel |
Overall Length | .7in, 17.8mm |
Wire Size | .5 – 1.42mm², 20 – 16AWG |
Accepts Wire Insulation Diameter Range | 1.8 – 2.8mm, .071 – .11in |
Operating Voltage | 250VDC, 600VAC, 250VAC, 600VDC |
Centerline (Pitch) | .2in, 5.08mm |
Wire Range Mark | L |
Contact Retention | With |
Contact Retention Type | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging), Board Mount |
For Use With | Tab Contact |
Circuit Application | Power & Signal |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CONTACT, SOCKET, 20-16AWG, CRIMP | element14 |
DYNAMIC D-3 REC CONT/L AU 0.76 Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Size: 20 – 16 AWG Wire Size: .5 – 1.42 mm² Product Terminates To: Wire & Cable Receptacle Gold 20 – 16 AWG .5 – 1.42 mm² | Dynamic 3000 Contact | Part Number: 175196-3 | Internal Number: 175196-3 | TE Connectivity | TE Store |
Contact, Socket, 20-16Awg, Crimp | Newark Electronics |
Contact female crimp 20-16AWG Au L D-3 | RS |
Dynamic Series 16-20 AWG Socket Crimp Receptacle Connector | Future Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Dynamic 3000 PCB Conn Contact, Female, Crimp, Gold Plating 16 - 20 AWG | TE Connectivity 175196-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | Dynamic D-3 Series |
RoHS: | Unknown |
Product Range | Dynamic D-3 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP Dynamic D-3 Series Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 175196-3?
Additional datasheets, footprints and schematics for 175196-3 are listed on our Part Details page. You can also find images and similar parts to 175196-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175196-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175196-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175196-3 fall under?
The 175196-3 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 175196-3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175196-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 175196-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175196-3 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, TE Store and Newark Electronics have stock available or on a lead time for 175196-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175196-3 often in real-time on the comparison pages.
What if I can't find stock of 175196-3?
You can fill out our help required form which you can use to request a quote for 175196-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.