917484-3

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 917484-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 917484-3
Series Information for 917484-3 - TE Connectivity
  • Status: Active
  • Product Code: 0639
  • Global Product Line: 440
  • GPL Description: Industrial

Description

DYNAMIC D-3 REC CONT 2L 16-14

Specifications

Underplate Material Thickness:
1.3µm, 51.18µin
Contact Type:
Socket
Contact Current Rating (Max):
15A
Contact Underplating Material:
Nickel
Contact Mating Area Plating Thickness:
.76µm, 29.92µin
Contact Base Material:
Copper Alloy
Contact Classification:
Power, Signal
Contact Mating Area Plating Material:
Gold
端子の下地めっきの材料:
Nickel
Accepts Wire Insulation Diameter Range:
2.2 – 2.8mm, .086 – .11in
Wire Size:
16 – 14AWG, 1.23 – 2.27mm²
Overall Length:
18.3mm, 1.01in
Operating Voltage:
600VAC, 600VDC, 250VAC, 250VDC
Centerline (Pitch):
5.08mm, .2in
Wire Range Mark:
2L
Connector Mounting Type:
Board Mount, Cable Mount (Free-Hanging)
Contact Retention Type:
Locking Lance
Contact Retention:
With
For Use With:
Tab Contact
Circuit Application:
Power & Signal
Packaging Quantity:
3000
Packaging Method:
Reel
Connector System:
Wire-to-Wire
Connector & Contact Terminates To:
Wire & Cable
Barrel Type:
Open Barrel
Wire/Cable Type:
Stranded, Discrete Wire
Glow Wire Rating:
Standard Part - Not Glow Wire
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • Compatible Parts: 234168-1, 1-917659-5, 1-917659-6, 1-917659-8, 2-917659-5, 2-917659-6, 3-917659-5, 3-917659-6, 2-178128-6, 3-178128-3, 1-178129-6, 2-178129-6, 3-178129-6, 178214-1, 1-178288-3, 175362-1, 175362-2, 175363-1, 175363-2, 1-178288-4, 1-178288-5, 1-178288-6, 1-178288-7, 1-178288-8, 2-178288-3, 2-178288-8, 178289-3, 178289-5, 1-178127-6, 2-178127-6, 3-178127-6, 1-178128-2, 1-178128-3, 1-178128-4, 1-178128-5, 1-178128-6, 2-178128-2, 2-178128-3, 2-178128-4, 2-178128-5, 178289-6, 2-178288-4, 2-178288-6, 178289-7, 178289-8, 917249-1, 1-917266-3, 178289-4, 2-2151119-1, 2-2151119-2, 2151119-1, 2151119-2, 7-2151119-7, 2836205-1, 2836205-2, 2-2836205-1, 2-2836205-2, 7-2836205-7, 2305570-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
DYNAMIC D-3 REC CONT 2L 16-1
Newark Electronics
DYNAMIC D-3 REC CONT 2L 16-14
Avnet America
Contact SKT Crimp ST Cable Mount Reel
Avnet Europe
Contact SKT Crimp ST Cable Mount Reel