Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
1,650
in stock
|
Buy Now | |
TE Store
from US$0.74
|
3,403
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
854
in stock
|
Buy Now | |
element14
from US$0.54
|
854
in stock
|
Buy Now | |
Farnell
from US$0.44
|
854
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
153
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
103
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
Boersig
from US$0.38
|
-
|
Buy Now | |
Distrelec
from US$0.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Classification | Signal, Power |
Underplate Material Thickness | 1.3µm, 51.18µin |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 15A |
Accepts Wire Insulation Diameter Range | 2.2 – 2.8mm, .086 – .11in |
Wire Size | 16 – 14AWG, 1.23 – 2.27mm² |
Overall Length | .72in, 18.3mm |
Operating Voltage | 250VDC, 600VAC, 250VAC, 600VDC |
Centerline (Pitch) | 5.08mm, .2in |
Wire Range Mark | 2L |
Contact Retention Type | Locking Lance |
Contact Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging), Board Mount |
For Use With | Tab Contact |
High Current | Yes |
Circuit Application | Power & Signal |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire/Cable Type | Stranded, Discrete Wire |
Barrel Type | Open Barrel |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D-3 REC CONT. 2L AU 0.76 L/P Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Size: 16 – 14 AWG Wire Size: 1.23 – 2.27 mm² Product Terminates To: Wire & Cable Receptacle Gold 16 – 14 AWG 1.23 – 2.27 mm² | Contact: Component To Wire 15A & 28-14 Wire Size | Part Number: 1-917511-3 | Internal Number: 1-917511-3 | TE Connectivity | TE Store |
Contact female crimp 16-14AWG Au 2L D-3 | RS |
Rect Pwr Contact, Skt, 16-14Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 1-917511-3 | Newark Electronics |
RECT PWR CONTACT, SKT, 16-14AWG, CRIMP | element14 |
Headers&Wire Housings RECPT 16-14 AWG 30 AU | Rapid Electronics |
Contact SKT Crimp ST Cable Mount Bag | Avnet America |
Dynamic 3000 PCB Conn Contact, Female, Crimp, Gold Plating 14 - 16 AWG | TE Connectivity 1-917511-3 | RS Americas |
TE Connectivity - AMP WTB DYNAMIC D-3 REC CONT 2L AU 0.76 L/P | Distrelec |
Status: | Unknown |
---|---|
Series: | Dynamic D-3000 Series |
RoHS: | Unknown |
Product Range | Dynamic D-3000 Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
For Use With | Dynamic D-3000 Series Connectors |
Where can I find additional details, specifications and documents for a 1-917511-3?
Additional datasheets, footprints and schematics for 1-917511-3 are listed on our Part Details page. You can also find images and similar parts to 1-917511-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-917511-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-917511-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-917511-3 fall under?
The 1-917511-3 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-917511-3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-917511-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-917511-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-917511-3 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-917511-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-917511-3 often in real-time on the comparison pages.
What if I can't find stock of 1-917511-3?
You can fill out our help required form which you can use to request a quote for 1-917511-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.