175195-2

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 175195-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 175195-2
Details for TE Store
175195-2
DYNAMIC D-3 REC CONT/M AU 0.38 Contact Type:Socket
Buy Directly from TE Store (7000 in Stock)
$0.2600 per unit
Series Information for 175195-2 - TE Connectivity
  • Status: Active
  • Product Code: 0639
  • Global Product Line: 440
  • GPL Description: Industrial

Description

DYNAMIC D-3 REC CONT/M AU 0.38

Specifications

端子の下地めっきの材料:
Nickel
Contact Mating Area Plating Thickness:
15µin, .38µm
Contact Classification:
Power, Signal
Contact Type:
Socket
Contact Base Material:
Copper Alloy
Contact Current Rating (Max):
10A
Underplate Material Thickness:
1.3µm, 51.18µin
Contact Mating Area Plating Material:
Gold
Contact Underplating Material:
Nickel
Accepts Wire Insulation Diameter Range:
.047 – .102in, 1.2 – 2.6mm
Wire Size:
24 – 20AWG, .2 – .6mm²
Overall Length:
17.8mm, .7in
Operating Voltage:
250VDC, 250VAC, 600VAC, 600VDC
Centerline (Pitch):
5.08mm, .2in
Wire Range Mark:
M
Contact Retention:
With
Connector Mounting Type:
Cable Mount (Free-Hanging), Board Mount
Contact Retention Type:
Locking Lance
For Use With:
Tab Contact
Circuit Application:
Power & Signal
Packaging Method:
Reel
Packaging Quantity:
3500
Connector & Contact Terminates To:
Wire & Cable
Glow Wire Rating:
Standard Part - Not Glow Wire
Barrel Type:
Open Barrel
Wire/Cable Type:
Discrete Wire, Stranded
Connector System:
Wire-to-Wire
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-67 – 221°F, -55 – 105°C

Compatibility

  • Compatible Parts: 234168-1, 90683-2, 1-917659-5, 1-917659-6, 1-917659-8, 2-917659-5, 2-917659-6, 3-917659-5, 3-917659-6, 175362-1, 3-178128-3, 1-178129-6, 2-178129-6, 3-178129-6, 178214-1, 1-178288-3, 175362-2, 175363-1, 175363-2, 178289-3, 178289-5, 1-178127-6, 2-178127-6, 3-178127-6, 1-178128-2, 1-178128-3, 1-178128-4, 1-178128-5, 1-178128-6, 2-178128-2, 2-178128-3, 2-178128-4, 2-178128-5, 2-178128-6, 178289-6, 178289-7, 178289-8, 917249-1, 1-917266-3, 91559-1, 178289-4, 2-2151080-2, 2255146-1, 2305570-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

RS Components
Contact,receptacle,20-24awg
Newark Electronics
175195-2 ROHS COMPLIANT: YES
Avnet America
Contact SKT Crimp ST Cable Mount Reel
Allied Electronics, Inc
Dynamic 3000 Crimp Receptacle, Female, Crimp, Gold Plating 20 - 24 AWG
Avnet Europe
Contact SKT Crimp ST Cable Mount Reel
Avnet Asia
Contact SKT Crimp ST Cable Mount Reel
TE Store
DYNAMIC D-3 REC CONT/M AU 0.38 Contact Type:Socket;Contact Mating Area Plating Material:Gold;Operating Voltage:250 VAC;600 VAC;Operating Voltage:250 VDC;600 VDC;Contact Retention:With Socket Gold 250 VAC 250 VDC | Connector Contact | TE Connectivity
Heilind Electronics Europe
DYNAMIC D-3 REC CONT/M AU 0.38

Similar Products