Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
13,550
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
77,000
in stock
|
Buy Now | |
TE Store
from US$0.46
|
15,878
in stock
|
Buy Now | |
CoreStaff
from US$0.65
|
13,730
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
11,628
in stock
|
Buy Now | |
element14
from US$0.28
|
11,628
in stock
|
Buy Now | |
Farnell
from US$0.27
|
11,628
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
---|---|
Contact Classification | Signal, Power |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Underplate Material Thickness | 1.3µm, 51.18µin |
Contact Current Rating (Max) | 10A |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
Overall Length | .7in, 17.8mm |
Accepts Wire Insulation Diameter Range | 1.2 – 2.6mm, .047 – .102in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Operating Voltage | 600VAC, 250VDC, 250VAC, 600VDC |
Centerline (Pitch) | 5.08mm, .2in |
Wire Range Mark | M |
Connector Mounting Type | Board Mount, Cable Mount (Free-Hanging) |
Contact Retention | With |
Contact Retention Type | Locking Lance |
Circuit Application | Power & Signal |
For Use With | Tab Contact |
Packaging Quantity | 3500 |
Packaging Method | Reel |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D-3 REC CONT/M AU 0.7 | TTI Europe |
DYNAMIC D-3 REC CONT/M AU 0.76 Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Size: 24 – 20 AWG Wire Size: .2 – .6 mm² Product Terminates To: Wire & Cable Receptacle Gold 24 – 20 AWG .2 – .6 mm² | Contact: Component To Wire 15A & 28-14 Wire Size | Part Number: 175195-3 | Internal Number: 175195-3 | TE Connectivity | TE Store |
Contact, Socket, 24-20Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 175195-3 | Newark Electronics |
CONTACT, SOCKET, 24-20AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 175195-3?
Additional datasheets, footprints and schematics for 175195-3 are listed on our Part Details page. You can also find images and similar parts to 175195-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175195-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175195-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175195-3 fall under?
The 175195-3 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 175195-3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175195-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 175195-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175195-3 have stock available?
Authorised distributors including TTI Europe, TE Store, CoreStaff, RS and Newark Electronics have stock available or on a lead time for 175195-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175195-3 often in real-time on the comparison pages.
What if I can't find stock of 175195-3?
You can fill out our help required form which you can use to request a quote for 175195-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.