Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Classification | Power, Signal |
---|---|
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 7A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Underplate Material Thickness | 1.3µm, 51.18µin |
Overall Length | .7in, 17.8mm |
Wire Size | 28 – 24AWG, .08 – .24mm² |
Accepts Wire Insulation Diameter Range | .031 – .055in, .8 – 1.4mm |
Operating Voltage | 250VAC, 250VDC, 600VAC, 600VDC |
Centerline (Pitch) | .2in, 5.08mm |
Wire Range Mark | S |
Connector Mounting Type | Board Mount, Cable Mount (Free-Hanging) |
Contact Retention | With |
Contact Retention Type | Locking Lance |
Circuit Application | Power & Signal |
For Use With | Tab Contact |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Wire/Cable Type | Discrete Wire, Stranded |
Barrel Type | Open Barrel |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Dynamic D-3 Rec Cont/S Au 0.76 |Amp Te Connectivity 175194-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Special Order: DYNAMIC D-3 REC CONT/S AU 0.76 Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Size: 28 – 24 AWG Wire Size: .08 – .24 mm² Product Terminates To: Wire & Cable Receptacle Gold 28 – 24 AWG .08 – .24 mm² | Contact: Component To Wire 15A & 28-14 Wire Size | Part Number: 175194-3 | Internal Number: 175194-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 175194-3?
Additional datasheets, footprints and schematics for 175194-3 are listed on our Part Details page. You can also find images and similar parts to 175194-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175194-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175194-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175194-3 fall under?
The 175194-3 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 175194-3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175194-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 175194-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175194-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Avnet Abacus have stock available or on a lead time for 175194-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175194-3 often in real-time on the comparison pages.
What if I can't find stock of 175194-3?
You can fill out our help required form which you can use to request a quote for 175194-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.