1-353717-2

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-353717-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-353717-2
Details for TE Store
1-353717-2
DYNAMIC D-3 REC CONT. 3L AU 0.38 L/P Contact Type:Socket
Buy Directly from TE Store (623 in Stock)
$0.5200 per unit
Series Information for 1-353717-2 - TE Connectivity
  • Status: Active
  • Product Code: 0639
  • Global Product Line: 440
  • GPL Description: Industrial

Description

DYNAMIC D-3 REC L/P 3L 16-14

Specifications

Contact Mating Area Plating Thickness:
.38µm, 15µin
Contact Current Rating (Max):
15A
Contact Base Material:
Copper Alloy
Contact Underplating Material:
Nickel
Underplate Material Thickness:
1.3µm, 51.18µin
Contact Type:
Socket
Contact Classification:
Power, Signal
端子の下地めっきの材料:
Nickel
Contact Mating Area Plating Material:
Gold
Wire Size:
16 – 14AWG, 1.23 – 2.27mm²
Overall Length:
18.3mm, .72in
Accepts Wire Insulation Diameter Range:
3.1 – 3.8mm, .122 – .149in
Operating Voltage:
600VDC, 600VAC, 250VAC, 250VDC
Centerline (Pitch):
5.08mm, .2in
Wire Range Mark:
3L
Connector Mounting Type:
Cable Mount (Free-Hanging), Board Mount
Contact Retention Type:
Locking Lance
Contact Retention:
With
High Current:
Yes
For Use With:
Tab Contact
Circuit Application:
Power & Signal
Packaging Quantity:
1000
Packaging Method:
Bag
Wire/Cable Type:
Stranded, Discrete Wire
Connector System:
Wire-to-Wire
Connector & Contact Terminates To:
Wire & Cable
Barrel Type:
Open Barrel
Glow Wire Rating:
Standard Part - Not Glow Wire
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-67 – 221°F, -55 – 105°C

Compatibility

  • Compatible Parts: 234168-1, 1-917659-5, 1-917659-6, 1-917659-8, 2-917659-5, 2-917659-6, 3-917659-5, 3-917659-6, 2-178128-6, 3-178128-3, 1-178129-6, 2-178129-6, 3-178129-6, 178214-1, 1-178288-3, 175362-1, 175362-2, 175363-1, 175363-2, 1-178288-4, 1-178288-5, 1-178288-6, 1-178288-7, 1-178288-8, 2-178288-3, 2-178288-8, 178289-3, 178289-5, 1-178127-6, 2-178127-6, 3-178127-6, 1-178128-2, 1-178128-3, 1-178128-4, 1-178128-5, 1-178128-6, 2-178128-2, 2-178128-3, 2-178128-4, 2-178128-5, 178289-6, 2-178288-4, 2-178288-6, 178289-7, 178289-8, 917249-1, 1-917266-3, 91561-1, 178289-4, 2255149-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
DYNAMIC D-3 REC L/P 3L 16-14
RS Components
Contact female crimp 16-14AWG Au 3L D-3
Newark Electronics
DYNAMIC D-3 REC L/P 3L 16-14 ROHS COMPLIANT: YES
Avnet America
Contact SKT Crimp ST Cable Mount Bag
Allied Electronics, Inc
Dynamic 3000 PCB Conn Contact, Female, Crimp, Gold Plating 14 - 16 AWG
Avnet Europe
Contact SKT Crimp ST Cable Mount Bag
TE Store
DYNAMIC D-3 REC CONT. 3L AU 0.38 L/P Contact Type:Socket;Contact Mating Area Plating Material:Gold;Operating Voltage:250 VAC;600 VAC;Operating Voltage:250 VDC;600 VDC;Contact Retention:With Socket Gold 250 VAC 250 VDC | Connector Contact | TE Connectivity
Heilind Electronics Europe
DYNAMIC D-3 REC L/P 3L 16-14