Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
1,700
in stock
|
Buy Now | |
TE Store
from US$0.36
|
11,355
in stock
|
Buy Now | |
CoreStaff
from US$0.20
|
7,522
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
1,575
in stock
|
Buy Now | |
element14
from US$0.23
|
1,575
in stock
|
Buy Now | |
Farnell
from US$0.36
|
1,575
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Rapid Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
Distrelec
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | .38µm, 15µin |
---|---|
Contact Classification | Power, Signal |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Underplate Material Thickness | 1.3µm, 51.18µin |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 15A |
Contact Underplating Material | Nickel |
Wire Size | 1.23 – 2.27mm², 16 – 14AWG |
Accepts Wire Insulation Diameter Range | .086 – .11in, 2.2 – 2.8mm |
Overall Length | 1.01in, 18.3mm |
Operating Voltage | 600VAC, 600VDC, 250VDC, 250VAC |
Centerline (Pitch) | 5.08mm, .2in |
Wire Range Mark | 2L |
Contact Retention Type | Locking Lance |
Connector Mounting Type | Board Mount |
Contact Retention | With |
Circuit Application | Power & Signal |
For Use With | Tab Contact |
Packaging Method | Reel |
Packaging Quantity | 3000 |
Connector System | Wire-to-Wire |
Barrel Type | Open Barrel |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Stranded, Discrete Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D-3 REC CONT. 2L AU 0.38 Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Size: 16 – 14 AWG Wire Size: 1.23 – 2.27 mm² Product Terminates To: Wire & Cable Receptacle Gold 16 – 14 AWG 1.23 – 2.27 mm² | Dynamic 3000 Contact | Part Number: 917484-2 | Internal Number: 917484-2 | TE Connectivity | TE Store |
Contact female crimp 16-14AWG Au 2L D-3 | RS |
Contact, Socket, 16-14Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 16-14AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
TE 917484-2 Dynamic D-3000 Crimp Socket Size 2L .76µm Gold 16-41AWG | Rapid Electronics |
TE Connectivity - AMP W-to-B DYNAMIC D-3 REC CONT 2L AU 0.38 | Distrelec |
Where can I find additional details, specifications and documents for a 917484-2?
Additional datasheets, footprints and schematics for 917484-2 are listed on our Part Details page. You can also find images and similar parts to 917484-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917484-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917484-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917484-2 fall under?
The 917484-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 917484-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917484-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 917484-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917484-2 have stock available?
Authorised distributors including TE Store, CoreStaff, RS, Newark Electronics and element14 have stock available or on a lead time for 917484-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917484-2 often in real-time on the comparison pages.
What if I can't find stock of 917484-2?
You can fill out our help required form which you can use to request a quote for 917484-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.