1-175195-3

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-175195-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-175195-3
Details for TE Store
1-175195-3
DYNAMIC D-3 REC CONT/M AU 0.76 Contact Type:Socket
Buy Directly from TE Store (17010 in Stock)
$0.4600 per unit
Series Information for 1-175195-3 - TE Connectivity
  • Status: Active
  • Product Code: 0639
  • Global Product Line: 440
  • GPL Description: Industrial

Description

DYNAMIC D-3 REC CONT/M AU 0.76

Specifications

Contact Mating Area Plating Thickness:
.76µm, 29.92µin
Contact Classification:
Power, Signal
端子の下地めっきの材料:
Nickel
Contact Mating Area Plating Material:
Gold
Contact Type:
Socket
Underplate Material Thickness:
1.3µm, 51.18µin
Contact Current Rating (Max):
10A
Contact Base Material:
Copper Alloy
Contact Underplating Material:
Nickel
Overall Length:
17.8mm, .7in
Accepts Wire Insulation Diameter Range:
.047 – .102in, 1.2 – 2.6mm
Wire Size:
.2 – .6mm², 24 – 20AWG
Operating Voltage:
600VAC, 250VDC, 250VAC, 600VDC
Centerline (Pitch):
.2in, 5.08mm
Wire Range Mark:
M
Connector Mounting Type:
Cable Mount (Free-Hanging), Board Mount
Contact Retention Type:
Locking Lance
Contact Retention:
With
Circuit Application:
Power & Signal
High Current:
Yes
For Use With:
Tab Contact
Packaging Quantity:
3500
Packaging Method:
Reel
Barrel Type:
Open Barrel
Wire/Cable Type:
Stranded, Discrete Wire
Connector System:
Wire-to-Wire
Glow Wire Rating:
Standard Part - Not Glow Wire
Connector & Contact Terminates To:
Wire & Cable
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • Compatible Parts: 234168-1, 90683-2, 1-917659-5, 1-917659-6, 1-917659-8, 2-917659-5, 2-917659-6, 3-917659-5, 3-917659-6, 175362-1, 3-178128-3, 1-178129-6, 2-178129-6, 3-178129-6, 178214-1, 1-178288-3, 175362-2, 175363-1, 175363-2, 178289-3, 178289-5, 1-178127-6, 2-178127-6, 3-178127-6, 1-178128-2, 1-178128-3, 1-178128-4, 1-178128-5, 1-178128-6, 2-178128-2, 2-178128-3, 2-178128-4, 2-178128-5, 2-178128-6, 178289-6, 178289-7, 178289-8, 917249-1, 1-917266-3, 91559-1, 178289-4, 2-2151080-2, 2255146-1, 2305570-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
DYNAMIC D-3 REC CONT/M AU 0.76
RS Components
Contact female crimp 24-20AWG Au M D-3
Newark Electronics
CONTACT, SOCKET, CRIMP, 24-20AWG; Product Range:Dynamic 3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG RoHS Compliant: Yes
Avnet America
Contact SKT Crimp ST Cable Mount Reel
Allied Electronics, Inc
Contact female crimp 24-20AWG Au M D-3
Avnet Europe
Contact SKT Crimp ST Cable Mount Reel
TE Store
DYNAMIC D-3 REC CONT/M AU 0.76 Contact Type:Socket;Contact Mating Area Plating Material:Gold;Operating Voltage:250 VAC;600 VAC;Operating Voltage:250 VDC;600 VDC;Contact Retention:With Socket Gold 250 VAC 250 VDC | Connector Contact | TE Connectivity
Conrad
Content: 3500 pc(s); No. of rows: 1; Total number of pins: 1