Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now | |
TE Store
from US$0.34
|
32,860
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
13,080
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
12,779
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
9,659
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
3,073
in stock
|
Buy Now | |
element14
from US$0.21
|
3,073
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
130
in stock
|
Buy Now | |
Boersig
from US$0.19
|
109
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material Finish | Bright |
---|---|
Contact Classification | Signal, Power |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Finish | Bright |
Contact Type | Socket |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 15A |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Accepts Wire Insulation Diameter Range | 1.2 – 2.6mm, .047 – .102in |
Overall Length | 17.8mm, .7in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Operating Voltage | 250VAC, 600VAC, 250VDC, 600VDC |
Wire Range Mark | M |
Contact Retention | With |
Contact Retention Type | Locking Lance |
High Current | Yes |
For Use With | Tab Contact |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Barrel Type | Open Barrel |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D-3 REC CONT. M PRE-TIN L/P Contact Type: Receptacle Contact Mating Area Plating Material: Tin Wire Size: 24 – 20 AWG Wire Size: .2 – .6 mm² Product Terminates To: Wire & Cable Receptacle Tin 24 – 20 AWG .2 – .6 mm² | Contact: Component To Wire 15A & 28-14 Wire Size | Part Number: 1-175217-5 | Internal Number: 1-175217-5 | TE Connectivity | TE Store |
TE 1-175217-5 Dynamic D-3000 Crimp Socket Size M High Force Tin 24-20AWG | Rapid Electronics |
TE Connectivity - AMP WTB DYNAMIC D-3 REC CONT M PRE-TIN L/P | Distrelec |
Contact, Receptacle, 24-20Awg, Crimp | Newark Electronics |
CONTACT | Farnell |
Contact | Transfer Multisort Elektronik |
Contact SKT Crimp ST Cable Mount Bag | Avnet America |
Socket Contact, 20-24 AWG, Crimp Termination, Tin Finish, Dynamic D-3 Series | TE Connectivity 1-175217-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | Dynamic D-3000 Series |
RoHS: | Unknown |
Product Range | Dynamic D-3000 Series |
---|---|
Contact Gender | Socket |
Wire Size AWG Max | 20AWG |
Contact Termination Type | Crimp |
Current Rating | - |
Contact Material | Copper Alloy |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Wire Size AWG Min | 24AWG |
Where can I find additional details, specifications and documents for a 1-175217-5?
Additional datasheets, footprints and schematics for 1-175217-5 are listed on our Part Details page. You can also find images and similar parts to 1-175217-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-175217-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-175217-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-175217-5 fall under?
The 1-175217-5 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-175217-5 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-175217-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-175217-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-175217-5 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Chip One Stop and Newark Electronics have stock available or on a lead time for 1-175217-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-175217-5 often in real-time on the comparison pages.
What if I can't find stock of 1-175217-5?
You can fill out our help required form which you can use to request a quote for 1-175217-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.