Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0330
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
3,900
in stock
|
Buy Now | |
Powell Electronics
from US$0.18
|
9,000
in stock
|
Buy Now | |
TE Store
from US$0.32
|
7,853
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
2,664
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
2,664
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
2,664
in stock
|
Buy Now | |
element14
from US$0.18
|
1,776
in stock
|
Buy Now | |
Farnell
from US$0.16
|
1,776
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
200
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 15A |
---|---|
Contact Termination Area Plating Finish | Bright |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Contact Classification | Power, Signal |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Finish | Bright |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Wire Size | .08 – .24mm², 28 – 24AWG |
Accepts Wire Insulation Diameter Range | .8 – 1.4mm, .031 – .055in |
Overall Length | .7in, 17.8mm |
Operating Voltage | 600VAC, 600VDC, 250VAC, 250VDC |
Wire Range Mark | S |
Contact Retention | With |
Contact Retention Type | Locking Lance |
For Use With | Tab Contact |
High Current | Yes |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Wire/Cable Type | Discrete Wire, Stranded |
Connector System | Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Barrel Type | Open Barrel |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D-3 REC CONT. S PRE-TIN L/P Contact Type: Receptacle Contact Mating Area Plating Material: Tin Wire Size: 28 – 24 AWG Wire Size: .08 – .24 mm² Product Terminates To: Wire & Cable Receptacle Tin 28 – 24 AWG .08 – .24 mm² | Contact: Component To Wire 15A & 28-14 Wire Size | Part Number: 1-175216-5 | Internal Number: 1-175216-5 | TE Connectivity | TE Store |
Contact female crimp 28-24AWG Sn S D-3 | RS |
TE 1-175216-5 Dynamic D-3000 Crimp Socket Size S High Force Tin 28-26AWG | Rapid Electronics |
TE Connectivity - AMP WTB DYNAMIC D-3 REC CONT S PRE-TIN L/P | Distrelec |
CONTACT, SOCKET, 28-24AWG, CRIMP | element14 |
Contact, Socket, Crimp, 24Awg | Newark Electronics |
Contact SKT Crimp ST Cable Mount Bag | Avnet America |
Dynamic 3000 PCB Conn Contact, Female, Crimp, Tin Plating 24 - 28 AWG | TE Connectivity 1-175216-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | Dynamic D-3000 Series |
RoHS: | Unknown |
Product Range | Dynamic D-3000 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Tin Plated Contacts |
For Use With | - |
Wire Size AWG Min | 28AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 1-175216-5?
Additional datasheets, footprints and schematics for 1-175216-5 are listed on our Part Details page. You can also find images and similar parts to 1-175216-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-175216-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-175216-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-175216-5 fall under?
The 1-175216-5 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-175216-5 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-175216-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-175216-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-175216-5 have stock available?
Authorised distributors including Powell Electronics, TE Store, RS, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-175216-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-175216-5 often in real-time on the comparison pages.
What if I can't find stock of 1-175216-5?
You can fill out our help required form which you can use to request a quote for 1-175216-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.