Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
4,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
22,350
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
18,000
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
15,000
in stock
|
Buy Now | |
TE Store
from US$0.28
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
11,810
in stock
|
Buy Now | |
element14
from US$0.18
|
11,810
in stock
|
Buy Now | |
Farnell
from US$0.14
|
11,810
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now |
Contact Classification | Power, Signal |
---|---|
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Finish | Bright |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Finish | Bright |
Contact Current Rating (Max) | 15A |
Contact Termination Area Plating Material | Tin |
Overall Length | .72in, 18.3mm |
Wire Size | 1.23 – 2.27mm², 16 – 14AWG |
Accepts Wire Insulation Diameter Range | .086 – .11in, 2.2 – 2.8mm |
Operating Voltage | 250VAC, 600VDC, 250VDC, 600VAC |
Centerline (Pitch) | .2in, 5.08mm |
Wire Range Mark | 2L |
Connector Mounting Type | Cable Mount (Free-Hanging), Board Mount |
Contact Retention | With |
Contact Retention Type | Locking Lance |
For Use With | Tab Contact |
High Current | Yes |
Circuit Application | Power & Signal |
Packaging Quantity | 3000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D-3 REC CONT. 2L PRE-TIN | Rapid Electronics |
TE Connectivity - AMP W-to-B DYNAMIC D-3 REC CONT 2L PRE-TIN | Distrelec |
DYNAMIC D-3 REC CONT. 2L PRE-TIN Contact Type: Receptacle Contact Mating Area Plating Material: Tin Wire Size: 16 – 14 AWG Wire Size: 1.23 – 2.27 mm² Product Terminates To: Wire & Cable Receptacle Tin 16 – 14 AWG 1.23 – 2.27 mm² | Dynamic 3000 Contact | Part Number: 1-917484-5 | Internal Number: 1-917484-5 | TE Connectivity | TE Store |
Contact, Socket, 16-14Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 1-917484-5 | Newark Electronics |
CONTACT, SOCKET, 16-14AWG, CRIMP | element14 |
Contact female crimp 16-14AWG Sn 2L D-3 | RS |
Contact SKT Crimp ST Cable Mount Reel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-917484-5?
Additional datasheets, footprints and schematics for 1-917484-5 are listed on our Part Details page. You can also find images and similar parts to 1-917484-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-917484-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-917484-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-917484-5 fall under?
The 1-917484-5 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-917484-5 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-917484-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-917484-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-917484-5 have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 1-917484-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-917484-5 often in real-time on the comparison pages.
What if I can't find stock of 1-917484-5?
You can fill out our help required form which you can use to request a quote for 1-917484-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.