1-353717-5

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-353717-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-353717-5
Details for TE Store
1-353717-5
DYNAMIC D-3 REC CONT. 3L PRE-TIN L/P Contact Type:Socket
Buy Directly from TE Store (3988 in Stock)
$0.3100 per unit
Series Information for 1-353717-5 - TE Connectivity
  • Status: Active
  • Product Code: 0639
  • Global Product Line: 440
  • GPL Description: Industrial

Description

DYNAMIC D-3 REC L/P 3L 16-14

Specifications

Contact Termination Area Plating Finish:
Bright
Contact Termination Area Plating Material:
Tin
Contact Current Rating (Max):
15A
Contact Base Material:
Copper Alloy
Contact Type:
Socket
Contact Classification:
Power, Signal
Contact Mating Area Plating Material:
Tin
Contact Mating Area Plating Material Finish:
Bright
Wire Size:
1.23 – 2.27mm², 16 – 14AWG
Accepts Wire Insulation Diameter Range:
.122 – .149in, 3.1 – 3.8mm
Overall Length:
.72in, 18.3mm
Operating Voltage:
600VAC, 250VDC, 250VAC, 600VDC
Centerline (Pitch):
.2in, 5.08mm
Wire Range Mark:
3L
Contact Retention:
With
Connector Mounting Type:
Cable Mount (Free-Hanging), Board Mount
Contact Retention Type:
Locking Lance
Circuit Application:
Power & Signal
High Current:
Yes
For Use With:
Tab Contact
Packaging Method:
Bag
Packaging Quantity:
1000
Connector & Contact Terminates To:
Wire & Cable
Glow Wire Rating:
Standard Part - Not Glow Wire
Barrel Type:
Open Barrel
Wire/Cable Type:
Stranded, Discrete Wire
Connector System:
Wire-to-Wire
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-67 – 221°F, -55 – 105°C

Compatibility

  • Compatible Parts: 234168-1, 175362-1, 178214-1, 175362-2, 175363-1, 175363-2, 917249-1, 1-917266-3, 91561-1, 2255149-1
  • RoHS Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
DYNAMIC D-3 REC L/P 3L 16-14
RS Components
Contact female crimp 16-14AWG Sn 3L D-3
Newark Electronics
Rectangular Power Contact, Dynamic D-3000 Series, Tin Plated Contacts, Copper Alloy, Socket, Crimp RoHS Compliant: Yes
Avnet America
Contact SKT Crimp ST Cable Mount Bag
Allied Electronics, Inc
Dynamic 3000 PCB Conn Contact, Female, Crimp, Tin Plating 14 - 16 AWG
Avnet Europe
Contact SKT Crimp ST Cable Mount Bag
Boersig GmbH
DYNAMIC D-3 REC L/P 3L 16-14
TE Store
DYNAMIC D-3 REC CONT. 3L PRE-TIN L/P Contact Type:Socket;Contact Mating Area Plating Material:Tin;Wire Contact Termination Area Plating Material:Tin;Operating Voltage:250 VAC;600 VAC;Operating Voltage:600 VDC;250 VDC Socket Tin 250 VAC | Connector Contact | TE Connectivity