Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
21,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
693,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
693,000
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
693,000
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
15,000
in stock
|
Buy Now | |
TE Store
from US$0.28
|
6,000
in stock
|
Buy Now | |
element14
from US$0.27
|
5,582
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
3,475
in stock
|
Buy Now | |
Farnell
from US$0.27
|
3,475
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
134
in stock
|
Buy Now | |
Avnet Abacus
-
|
114,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Mating Area Plating Material Finish | Bright |
---|---|
Contact Termination Area Plating Material | Tin |
Contact Classification | Power, Signal |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 15A |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Finish | Bright |
Contact Mating Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | .071 – .11in, 1.8 – 2.8mm |
Wire Size | .5 – 1.42mm², 20 – 16AWG |
Overall Length | .7in, 17.8mm |
Operating Voltage | 250VDC, 600VAC, 250VAC, 600VDC |
Centerline (Pitch) | 5.08mm, .2in |
Wire Range Mark | L |
Contact Retention | With |
Connector Mounting Type | Board Mount, Cable Mount (Free-Hanging) |
Contact Retention Type | Locking Lance |
High Current | Yes |
Circuit Application | Power & Signal |
For Use With | Tab Contact |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Barrel Type | Open Barrel |
Wire/Cable Type | Discrete Wire, Stranded |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
TE 1-175196-5 Dynamic D-3000 Crimp Socket Size L High Force Tin 28-24AWG | Rapid Electronics |
TE Connectivity - AMP W-to-B DYNAMIC D-3 REC CONT/L PRE-TIN | Distrelec |
Contact,female,crimp,20-16AWG,D-3 | RS |
DYNAMIC D-3 REC CONT PRE-TIN | TTI Europe |
DYNAMIC D-3 REC CONT/L PRE-TIN Contact Type: Receptacle Contact Mating Area Plating Material: Tin Wire Size: 20 – 16 AWG Wire Size: .5 – 1.42 mm² Product Terminates To: Wire & Cable Receptacle Tin 20 – 16 AWG .5 – 1.42 mm² | Contact: Component To Wire 15A & 28-14 Wire Size | Part Number: 1-175196-5 | Internal Number: 1-175196-5 | TE Connectivity | TE Store |
CONTACT, SOCKET, 20-16AWG, CRIMP | element14 |
Contact, Socket, 20-16Awg, Crimp | Newark Electronics |
Dynamic 3000 PCB Conn Contact, Female, Crimp, Tin Plating 20 - 16 AWG | TE Connectivity 1-175196-5 | RS Americas |
Contact SKT Crimp ST Cable Mount Reel | Avnet Abacus |
CONN RCPT 16-20AWG CRIMP TIN | Future Electronics |
Status: | Unknown |
---|---|
Series: | Dynamic D-3000 Series |
RoHS: | Unknown |
Product Range | Dynamic D-3000 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Dynamic Series Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Copper |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
Gender | Receptacle |
Where can I find additional details, specifications and documents for a 1-175196-5?
Additional datasheets, footprints and schematics for 1-175196-5 are listed on our Part Details page. You can also find images and similar parts to 1-175196-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-175196-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-175196-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-175196-5 fall under?
The 1-175196-5 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-175196-5 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-175196-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-175196-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-175196-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS and TTI Europe have stock available or on a lead time for 1-175196-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-175196-5 often in real-time on the comparison pages.
What if I can't find stock of 1-175196-5?
You can fill out our help required form which you can use to request a quote for 1-175196-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.